EN
  • EN
  • DE

HMAA4GU6AJR8N-VKN0

Part No HMAA4GU6AJR8N-VKN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666 4Gx64 UDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946385-HMAA4GU6AJR8N-VKN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA4GU6AJR8N-VKN0 CAD Model

Description

The Hynix HMAA4GU6AJR8N-VKN0 is a 32GB DDR4-2666 ECC Registered DIMM (RDIMM) memory module, designed to enhance the performance and stability of servers and high-performance workstations. Operating at 1.2V, it adheres to industry standards, ensuring compatibility and reliable operation in demanding environments.

Applications

  • Servers: Ideal for use in servers requiring high memory capacity and data integrity.
  • Data Centers: Suitable for data centers that need reliable and stable memory performance for virtual machines and other applications.
  • High-Performance Computing (HPC): Used in HPC environments to support complex calculations and simulations.
  • Workstations: Applicable in professional workstations for tasks like video editing, 3D rendering, and scientific research.

Features

  • 32GB Capacity: Provides a substantial amount of memory for running large applications and handling extensive datasets.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for increased bandwidth and improved power efficiency.
  • 2666MHz Speed: Operates at a frequency of 2666MHz, enabling fast data transfer and improved system responsiveness.
  • ECC (Error-Correcting Code): Includes ECC functionality to detect and correct single-bit errors, ensuring data integrity and system stability.
  • RDIMM (Registered DIMM): Incorporates a register to buffer commands and addresses, reducing the load on the memory controller and enhancing signal integrity, especially in systems with multiple modules.
  • 1.2V Voltage: Operates at a low voltage of 1.2V, reducing power consumption and heat generation.
  • 288-Pin: Standard 288-pin connector ensures compatibility with DDR4-compatible motherboards.

Benefits

  • Increased Memory Capacity: Allows for running memory-intensive applications and virtual machines without performance bottlenecks.
  • Enhanced Data Integrity: ECC functionality ensures data accuracy and prevents system crashes caused by memory errors.
  • Improved System Stability: RDIMM design enhances system stability, especially in environments with multiple memory modules.
  • Faster Performance: DDR4 technology with a 2666MHz clock speed provides faster memory access, improving overall system performance.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption, contributing to energy efficiency and reduced heat output.

Additional Details

The HMAA4GU6AJR8N-VKN0 is constructed with high-quality components to ensure reliability and longevity. It meets industry standards for DDR4 memory, guaranteeing compatibility with a wide range of server and workstation systems. The combination of ECC and RDIMM features makes it particularly suitable for critical applications where data integrity and system stability are paramount.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess