EN
  • EN
  • DE

HMA851U6JJR6N-VK

Part No HMA851U6JJR6N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 512Mx64 UDIMM 1Rx16 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946471-HMA851U6JJR6N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA851U6JJR6N-VK CAD Model

Description

The HMA851U6JJR6N-VK is a DDR4 SDRAM memory module produced by Hynix Semiconductor. It's engineered for use in various computing platforms, including desktops, laptops, and servers, to deliver enhanced speed and efficiency in data processing and multitasking.

Applications:

  • Desktops: Improves overall system performance for daily tasks, gaming, and content creation.
  • Laptops: Offers a memory upgrade to enhance laptop responsiveness and multitasking capabilities.
  • Servers: Provides reliable and high-speed memory for server workloads, virtualization, and data storage applications.
  • Workstations: Supports demanding applications like CAD, graphic design, and scientific simulations.

Features:

  • DDR4 Technology: Utilizes the advanced DDR4 SDRAM architecture, offering higher bandwidth and lower power consumption than previous DDR generations.
  • High Capacity: Provides ample memory capacity for running multiple applications, handling large datasets, and improving overall system performance.
  • Fast Clock Speed: Operates at a high clock frequency, enabling quick data transfer rates and minimizing latency.
  • Unbuffered DIMM: Designed as an unbuffered DIMM (UDIMM), making it suitable for a wide range of consumer and enterprise applications.
  • Reliable Performance: Manufactured by Hynix, a leading memory manufacturer known for producing high-quality and reliable memory modules.

Benefits:

  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without experiencing performance slowdowns.
  • Faster Load Times: Reduces application and file loading times, improving overall system responsiveness.
  • Improved Gaming Performance: Enhances gaming experiences with smoother frame rates and reduced lag.
  • Increased Productivity: Enables users to work more efficiently by handling large files and complex tasks with ease.
  • Energy Efficiency: DDR4 technology ensures lower power consumption, contributing to longer battery life in laptops and reduced energy costs in desktops and servers.

Additional Details:

The specific capacity (e.g., 4GB, 8GB, 16GB), clock speed (e.g., 2133MHz, 2400MHz, 2666MHz), and voltage requirements of the HMA851U6JJR6N-VK module can vary. Consult the product datasheet or manufacturer's specifications for precise details. The module is designed to meet industry standards for compatibility and reliability. It is suitable for use in systems that support DDR4 UDIMM memory modules.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7833 $61.0497
21+ $5.5659 $116.8839
33+ $5.3915 $177.9195
45+ $5.2171 $234.7695
58+ $5.0439 $292.5462
77+ $4.5218 $348.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,341 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess