EN
  • EN
  • DE

HMA851U6DJR6N-VK

Part No HMA851U6DJR6N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 512Mx64 UDIMM 1Rx16 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946470-HMA851U6DJR6N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA851U6DJR6N-VK CAD Model

Description

The Hynix HMA851U6DJR6N-VK is a 4GB DDR4-2666 ECC Unbuffered DIMM (UDIMM) memory module designed for servers and high-performance workstations. This module features a 288-pin form factor and operates at a voltage of 1.2V, adhering to the DDR4 standard. It's crucial for systems requiring stability and data integrity.

Applications

  • Servers: Ideal for use in servers that demand high reliability and continuous operation.
  • Workstations: Suitable for professional workstations used for content creation, scientific simulations, and software development.
  • High-Performance Computing: Applicable in environments needing substantial memory capacity and error correction capabilities.
  • Data Centers: Used in data centers to provide reliable and stable memory performance.

Features

  • 4GB Capacity: Provides a reasonable amount of memory for various applications.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for faster data transfer rates compared to previous generations.
  • 2666MHz Speed: Operates at a frequency of 2666MHz, ensuring quick data access.
  • ECC (Error-Correcting Code): Includes ECC functionality, which detects and corrects single-bit errors, enhancing data integrity.
  • UDIMM (Unbuffered DIMM): An unbuffered module designed for desktop and workstation environments.
  • 1.2V Voltage: Operates at a low voltage of 1.2V, reducing power consumption and heat generation.
  • 288-Pin: Standard 288-pin connector ensures compatibility with DDR4-compatible motherboards.

Benefits

  • Enhanced Stability: ECC functionality ensures stable operation, minimizing the risk of system crashes and data corruption.
  • Increased Performance: DDR4 technology with a 2666MHz clock speed provides faster memory access, improving overall system performance.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption, contributing to energy efficiency and reduced heat output.
  • Reliable Operation: Designed for continuous operation in demanding environments like servers and workstations.
  • Easy Installation: Standard DIMM form factor allows for easy installation in compatible systems.

Additional Details

The HMA851U6DJR6N-VK is built with high-quality components to ensure reliability and longevity. It conforms to industry standards for DDR4 memory, ensuring compatibility with a wide range of systems. The ECC feature makes it particularly suitable for applications where data integrity is paramount.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess