EN
  • EN
  • DE

HMA851U6CJR6N-UHN0

Part No HMA851U6CJR6N-UHN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 512Mx64 UDIMM 1Rx16 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946791-HMA851U6CJR6N-UHN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMA851U6CJR6N-UHN0 CAD Model

Description

The HMA851U6CJR6N-UHN0 is a 4GB DDR4 2666MHz ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for use in workstations, servers, and high-performance desktops that require error correction and high memory bandwidth.

Applications

  • Workstations
  • Servers
  • High-performance desktops
  • Data centers
  • Memory intensive applications like video editing and scientific computing

Features

  • 4GB capacity
  • DDR4 technology
  • 2666MHz clock speed
  • ECC (Error-Correcting Code)
  • Unbuffered DIMM (UDIMM)
  • 288-pin DIMM
  • 1.2V operating voltage

Benefits

  • Increased system stability due to ECC, which corrects single-bit errors
  • Improved performance in memory-intensive applications with high clock speed
  • Enhanced data integrity by preventing data corruption
  • Easy installation in compatible motherboards
  • Lower power consumption compared to previous DDR generations

Additional Details

The HMA851U6CJR6N-UHN0 module is compliant with JEDEC standards for DDR4 UDIMMs. Its timings are typically CL19. The ECC functionality makes it suitable for environments where data accuracy is critical. The 288-pin DIMM form factor is standard for DDR4 memory. The 1.2V operating voltage contributes to lower power consumption and reduced heat generation. This memory module is designed to provide reliable and efficient performance for demanding applications. Hynix is a reputable manufacturer known for producing high-quality memory products. The UHN0 likely refers to a specific revision or manufacturing batch.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess