EN
  • EN
  • DE

HMA84GR7CJR4N-WM

Part No HMA84GR7CJR4N-WM
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946261-HMA84GR7CJR4N-WM
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GR7CJR4N-WM CAD Model

Description

The HMA84GR7CJR4N-WM is a 32GB DDR4 ECC Registered DIMM module produced by Hynix Semiconductor. Designed for use in servers and high-performance workstations, this memory module provides a substantial capacity for demanding applications while incorporating error correction for data integrity. The "WM" designation likely refers to a specific speed bin or timing configuration within the DDR4 specification.

Applications:

  • Servers
  • Workstations
  • High-Performance Computing (HPC)
  • Data Centers
  • Virtualization Environments

Features:

  • 32GB Capacity: Large memory capacity for handling extensive datasets and workloads.
  • DDR4 Technology: High-speed data transfer and improved energy efficiency compared to previous DDR generations.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, enhancing data reliability.
  • Registered DIMM: Includes a register between the memory controller and DRAM chips, improving signal integrity and enabling larger memory configurations.
  • High Bandwidth: Offers a high data transfer rate, supporting demanding applications.
  • Low Voltage: Operates at a reduced voltage (typically 1.2V) for lower power consumption.

Benefits:

  • Enhanced System Performance: Higher memory capacity and faster speeds improve application responsiveness.
  • Increased Reliability: ECC functionality minimizes data corruption and system crashes.
  • Improved Scalability: Registered DIMMs enable larger memory configurations for growing workloads.
  • Reduced Power Consumption: DDR4 technology optimizes energy efficiency, lowering operating costs.
  • Suitable for mission-critical server and workstation applications.

Additional Details:

The HMA84GR7CJR4N-WM complies with JEDEC DDR4 standards. Specific timing parameters, such as CAS latency (CL), are detailed in the Hynix datasheet. Compatibility with the server or workstation motherboard is essential; the system must support DDR4 ECC Registered DIMMs. Proper installation involves carefully inserting the module into the DIMM slot, ensuring correct alignment and engaging the locking mechanisms.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess