EN
  • EN
  • DE

HMA82GU6JJR8N-VKN0

Part No HMA82GU6JJR8N-VKN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx64 UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946404-HMA82GU6JJR8N-VKN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GU6JJR8N-VKN0 CAD Model

Description

The Hynix HMA82GU6JJR8N-VKN0 is a 16GB DDR4 2400MHz ECC Registered DIMM (RDIMM) memory module. This memory module is specifically designed for servers and high-performance workstations, providing a balance of speed, capacity, and reliability. The ECC (Error-Correcting Code) functionality ensures data integrity by detecting and correcting single-bit errors, which is crucial for server applications. The registered design enhances signal stability and allows for higher memory capacities.

Applications

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Virtualization Environments
  • Cloud Computing

Features

  • 16GB Capacity: Offers ample memory for demanding server applications.
  • DDR4 Technology: Provides higher bandwidth and lower power consumption compared to DDR3.
  • 2400MHz Speed: Delivers fast data transfer rates for improved system performance.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors, ensuring data integrity.
  • RDIMM (Registered DIMM): Enhances signal stability for higher memory capacities and reliability.

Benefits

  • Improved Server Performance: Enhances server responsiveness and multitasking capabilities.
  • Data Integrity: ECC feature prevents data corruption, ensuring reliable server operation.
  • Increased System Stability: Reduces the risk of system crashes and data loss in critical applications.
  • Enhanced Virtualization Performance: Supports efficient operation of virtual machines.
  • Long-Term Reliability: Designed and built with high-quality components for extended lifespan.

Additional Details

The HMA82GU6JJR8N-VKN0 operates at a voltage of 1.2V, which contributes to lower power consumption and reduced heat generation. It adheres to industry-standard JEDEC specifications for DDR4 RDIMM memory. This module is designed for easy installation and compatibility with servers and workstations that support DDR4 ECC RDIMM memory. The registered design includes a register between the memory controller and the DRAM chips, which buffers commands and addresses, improving signal integrity. Consult the Hynix datasheet for detailed specifications, including timings, power consumption, and thermal characteristics. It is an excellent choice for upgrading server memory and improving overall system stability and performance.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7833 $61.0497
21+ $5.5659 $116.8839
33+ $5.3915 $177.9195
45+ $5.2171 $234.7695
58+ $5.0439 $292.5462
77+ $4.5218 $348.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,514 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess