EN
  • EN
  • DE

HMA82GU6CJR8N-XN

Part No HMA82GU6CJR8N-XN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 2Gx64 UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945947-HMA82GU6CJR8N-XN
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GU6CJR8N-XN CAD Model

Description

The Hynix HMA82GU6CJR8N-XN is a 16GB DDR4 2666MHz ECC Unbuffered DIMM (UDIMM) memory module. Designed for workstations and servers, this module provides high-speed and reliable memory performance. The ECC (Error-Correcting Code) feature ensures data integrity by detecting and correcting single-bit errors, making it suitable for critical applications. It is built with high-quality components to meet the demands of professional users.

Applications

  • Workstations
  • Servers
  • High-performance PCs
  • Data centers
  • Scientific computing

Features

  • 16GB Capacity: Provides ample memory for demanding applications.
  • DDR4 Technology: Offers faster data transfer rates compared to previous DDR generations.
  • 2666MHz Speed: Ensures high-speed performance for quick data access.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors for data integrity.
  • UDIMM (Unbuffered DIMM): Suitable for systems that require unbuffered memory.

Benefits

  • Improved Performance: Enhances system responsiveness and multitasking capabilities.
  • Data Integrity: ECC feature prevents data corruption, ensuring reliable operation.
  • Increased Stability: Reduces the risk of system crashes and data loss.
  • Enhanced Productivity: Allows for seamless execution of resource-intensive tasks.
  • Long-Term Reliability: Built with high-quality components for long-lasting performance.

Additional Details

The HMA82GU6CJR8N-XN operates at a voltage of 1.2V, which helps reduce power consumption and heat generation. It complies with industry-standard JEDEC specifications for DDR4 memory. This module is designed for easy installation and compatibility with a wide range of systems that support DDR4 ECC UDIMM memory. It is tested to ensure optimal performance and reliability. Detailed specifications, including timings and power consumption, can be found in the Hynix datasheet for this memory module. It provides a cost-effective solution for upgrading system memory and improving overall performance.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess