EN
  • EN
  • DE

HMA82GU6AFR8N-UH

Part No HMA82GU6AFR8N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx64 UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946737-HMA82GU6AFR8N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GU6AFR8N-UH CAD Model

Description

The HMA82GU6AFR8N-UH is a 16GB DDR4 ECC Unbuffered DIMM (UDIMM) memory module from Hynix Semiconductor, designed to enhance the performance and reliability of desktop computers, workstations, and entry-level servers.

Applications

  • Desktop PCs
  • Workstations
  • Entry-Level Servers
  • Industrial PCs

Features

  • 16GB capacity
  • DDR4 technology
  • ECC (Error-Correcting Code) for increased data integrity
  • UDIMM (Unbuffered DIMM) form factor
  • 2666 MHz clock speed
  • CL19 latency
  • 1.2V operating voltage
  • 288-pin DIMM

Benefits

  • Increased memory capacity for running multiple applications and handling larger datasets
  • Improved data reliability with ECC, reducing the risk of data corruption
  • Enhanced system responsiveness for demanding applications
  • Lower power consumption, contributing to energy efficiency
  • Easy installation in compatible DDR4 motherboards
  • Optimized performance for desktop and workstation environments

Additional Details

The HMA82GU6AFR8N-UH is compliant with JEDEC standards, ensuring compatibility with a wide range of systems. The ECC functionality is essential for applications where data integrity is critical. Operating at 1.2V, this memory module minimizes power consumption and heat generation. The 2666MHz clock speed and CL19 latency contribute to faster data access and improved overall system performance. Built with high-quality components and subjected to rigorous testing, this memory module offers excellent reliability and long-term performance, making it a great choice for upgrading or expanding the memory capacity of compatible systems. 'UH' likely denotes a specific production or testing variant of the module.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess