EN
  • EN
  • DE

HMA82GR8AMR4N-TFTD

Part No HMA82GR8AMR4N-TFTD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2133P 2Gx72 ECC Reg/RDIMM 2DRx4 (16GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947143-HMA82GR8AMR4N-TFTD
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR8AMR4N-TFTD CAD Model

Description

The HMA82GR8AMR4N-TFTD is a DDR4 ECC Registered DIMM (RDIMM) memory module produced by Hynix Semiconductor. It is specifically designed for use in servers and high-performance workstations that require robust error detection and correction capabilities, along with stable and reliable operation.

Applications:

  • Servers: Used in enterprise servers, cloud servers, and other server environments requiring high reliability and data integrity.
  • Workstations: Suitable for professional workstations used for demanding tasks such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Employed in data centers for virtualized environments and other applications where memory stability and error correction are critical.

Features:

  • DDR4 Technology: Leverages DDR4 SDRAM technology, offering improved bandwidth and lower power consumption compared to DDR3.
  • ECC (Error-Correcting Code): Features ECC functionality, which detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Registered DIMM (RDIMM): RDIMMs include a register between the memory controller and DRAM chips, reducing the load on the memory bus and allowing for greater memory capacity and stability.
  • Capacity: Offers a 16GB capacity per module.
  • Speed: Operates at speeds up to 2400 MHz.
  • Voltage: Operates at 1.2V.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures the accuracy of data, minimizing the risk of errors and data loss.
  • Improved System Stability: The registered design reduces electrical noise and signal degradation, leading to more stable and reliable operation.
  • Increased Performance: DDR4 technology enables faster data transfer rates, boosting application performance and overall system responsiveness.
  • High Capacity: The large module capacity allows for running multiple applications and virtual machines simultaneously without performance degradation.
  • Energy Efficiency: Lower voltage operation reduces power consumption and heat generation, contributing to a more energy-efficient system.

Additional Details:

The HMA82GR8AMR4N-TFTD module is designed to meet JEDEC standards for DDR4 RDIMMs, ensuring compatibility with a wide range of server and workstation platforms. It is designed for high-reliability environments where system uptime and data integrity are critical. The ECC and registered features, combined with the large capacity, make it a suitable choice for demanding applications such as database servers, virtualization, and scientific computing.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess