The TLP1002A is a photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed to provide electrical isolation between input and output circuits, protecting sensitive electronics from high voltages and noise. The TLP1002A is commonly used in applications requiring reliable signal transmission across different voltage domains.
Applications
- AC/DC inverters
- Programmable Logic Controllers (PLCs)
- Factory Automation equipment
- Measuring instruments
- General purpose inverters
Features
- High isolation voltage (typically 5000 Vrms)
- Current transfer ratio (CTR) of typically 50% to 600%
- Low input current (typically 5 mA)
- Compact SO6 package
- RoHS compliant
- Operating temperature range: -55°C to 100°C
Benefits
- Enhanced safety by providing electrical isolation
- Improved signal integrity by reducing noise and interference
- Protection of sensitive circuits from voltage spikes
- Space-saving design due to the compact package
- Environmentally friendly due to RoHS compliance
Additional Details
The TLP1002A consists of an infrared LED on the input side and a phototransistor on the output side. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow through the output circuit. The current transfer ratio (CTR) indicates the efficiency of this process. The high isolation voltage ensures that no current can flow between the input and output sides, even in the presence of high voltage differences. This photocoupler is commonly used in industrial control systems, power supplies, and communication equipment to provide a reliable and safe interface between different circuits. Detailed electrical characteristics, such as forward voltage, collector-emitter voltage, and switching times, can be found in the manufacturer's datasheet.