EN
  • EN
  • DE

HMA82GR7MFR8N-UHTD

Part No HMA82GR7MFR8N-UHTD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946896-HMA82GR7MFR8N-UHTD
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7MFR8N-UHTD CAD Model

Description

The HMA82GR7MFR8N-UHTD is a DDR4 ECC Registered DIMM (RDIMM) manufactured by Hynix Semiconductor. It is designed for use in servers and workstations where data integrity and system stability are paramount. This memory module provides a balance of speed, capacity, and reliability for demanding applications.

Applications:

  • Servers: Used in various server applications including web servers, database servers, and application servers.
  • Workstations: Suitable for high-performance workstations used for content creation, scientific computing, and engineering simulations.
  • Data Centers: Deployed in data centers to provide reliable memory for virtualized environments and cloud computing infrastructure.

Features:

  • DDR4 Technology: Utilizes DDR4 SDRAM technology, offering improved speed and bandwidth compared to previous DDR generations.
  • ECC (Error-Correcting Code): Includes ECC functionality, which automatically detects and corrects single-bit errors, enhancing data integrity and preventing system crashes.
  • Registered DIMM (RDIMM): RDIMMs feature a register between the memory controller and the DRAM chips, reducing the electrical load on the memory bus and allowing for higher densities and improved stability.
  • Capacity: 16GB module.
  • Speed: Operates at speeds up to 2666 MHz.
  • Operating Voltage: 1.2V operating voltage.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, reducing the risk of data corruption and system errors.
  • Improved System Stability: The registered design enhances signal integrity, contributing to overall system stability, especially in high-density configurations.
  • Increased Performance: DDR4 technology provides faster data transfer rates, improving application responsiveness and overall system performance.
  • Higher Capacity: Larger module capacity allows for running memory-intensive applications and virtual machines more efficiently.
  • Energy Efficiency: Operates at a low voltage (1.2V), reducing power consumption and heat generation.

Additional Details:

The HMA82GR7MFR8N-UHTD module conforms to JEDEC standards for DDR4 RDIMMs, ensuring compatibility with a wide range of server and workstation platforms. It is designed for reliable operation in demanding environments, making it suitable for mission-critical applications. The module's high capacity and ECC functionality make it an excellent choice for applications requiring high levels of data integrity and system uptime.

You May Also Be Interested in

Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess