EN
  • EN
  • DE

HMA81GU7AFR8N-UH

Part No HMA81GU7AFR8N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946714-HMA81GU7AFR8N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GU7AFR8N-UH CAD Model

Description

The HMA81GU7AFR8N-UH is an 8GB DDR4 2133MHz Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This module is typically used in desktop computers and entry-level servers. While it lacks ECC (Error Correcting Code) functionality, it provides a cost-effective memory solution for general computing tasks. The absence of ECC makes it less suitable for critical server applications where data integrity is paramount.

Applications

  • Desktop Computers: Used in consumer and business desktop computers for general office productivity, web browsing, and multimedia applications.
  • Entry-Level Servers: Suitable for entry-level servers with light workloads where ECC memory is not strictly required.
  • Small Business Servers: Employed in small business servers for file sharing, print services, and basic application hosting.
  • Home Servers: Integrated into home servers for media streaming, file storage, and personal cloud services.
  • Gaming PCs: Used in gaming PCs to provide sufficient memory for running games and other entertainment applications.

Features

  • 8GB Capacity: Provides a good amount of memory for most general computing tasks.
  • DDR4 Technology: Utilizes DDR4 technology for faster data transfer rates and improved energy efficiency compared to DDR3.
  • 2133MHz Speed: Operates at a frequency of 2133MHz, ensuring fast data access and responsive system performance.
  • Unbuffered DIMM (UDIMM): Designed for use in systems that do not require registered memory modules.
  • Cost-Effective: Offers a lower-cost alternative to ECC Registered DIMM modules.

Benefits

  • Improved Performance: Provides faster data transfer rates and increased memory capacity, resulting in improved system performance and responsiveness for general computing tasks.
  • Affordable Solution: Offers a cost-effective memory solution for systems where ECC is not essential.
  • Easy Installation: Designed for easy installation in compatible desktop computers and entry-level servers.
  • Energy Efficiency: DDR4 technology provides improved energy efficiency, reducing power consumption and heat generation.
  • Compatibility: Designed for compatibility with a wide range of desktop computers and entry-level servers that support DDR4 UDIMM memory modules.

Technical Specifications

The HMA81GU7AFR8N-UH operates at a voltage of 1.2V, adhering to DDR4 standards. It complies with JEDEC standards for DDR4 UDIMM modules. The module features a 288-pin DIMM interface and typically supports timings around CL15. It is RoHS compliant, meaning it is free of hazardous substances. The absence of ECC makes it less suitable for mission-critical applications where data integrity is paramount.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess