EN
  • EN
  • DE

HMA81GU6DJR8N-WM

Part No HMA81GU6DJR8N-WM
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 1Gx64 UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946199-HMA81GU6DJR8N-WM
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GU6DJR8N-WM CAD Model

Description

The HMA81GU6DJR8N-WM is a DDR4 ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It is designed to provide reliable and high-performance memory for desktop PCs, workstations, and servers. The module features Error-Correcting Code (ECC) functionality, which detects and corrects single-bit errors, enhancing data integrity and system stability.

Applications

  • Desktop PCs
  • Workstations
  • Entry-level servers
  • Industrial PCs
  • Embedded systems requiring ECC memory
  • High-performance computing

Features

  • DDR4 Technology: High-speed data transfer rates compared to previous DDR generations.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors.
  • UDIMM (Unbuffered DIMM): Standard form factor for desktop and workstation systems.
  • High Density: Provides ample memory capacity for demanding applications.
  • Low Voltage: Operates at a lower voltage for reduced power consumption.
  • High Bandwidth: Enables faster data access and processing.

Benefits

  • Improved System Stability: ECC functionality enhances data integrity and reduces the risk of system crashes.
  • Increased Performance: High data transfer rates improve application responsiveness and overall system performance.
  • Reduced Power Consumption: Lower operating voltage results in energy savings.
  • Reliable Operation: Hynix's reputation for quality and reliability ensures consistent performance.
  • Easy Installation: Standard UDIMM form factor allows for simple installation in compatible systems.
  • Enhanced Data Integrity: ECC ensures that critical data is protected from corruption.

Additional Details

The HMA81GU6DJR8N-WM is designed to meet the JEDEC standards for DDR4 memory modules. It operates at a specific clock speed and timing, which are determined by the system's motherboard and BIOS settings. The ECC functionality adds an extra layer of protection against data errors, making it ideal for applications where data integrity is paramount. This memory module is constructed using high-quality components and undergoes rigorous testing to ensure reliability and performance. It provides a cost-effective solution for users who need ECC memory for their systems.

While specific speed and capacity information require further datasheet lookup using the part number, HMA81GU6DJR8N-WM is a reliable and high-performance ECC DDR4 memory module suitable for various applications requiring error correction and stable operation.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess