EN
  • EN
  • DE

HMA81GR7JJR8N-VK

Part No HMA81GR7JJR8N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946663-HMA81GR7JJR8N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7JJR8N-VK CAD Model

Description

The HMA81GR7JJR8N-VK is a DDR4 SDRAM module from Hynix Semiconductor, designed for use in various computing environments, including desktop computers, workstations, and servers. This memory module offers a combination of high performance, substantial capacity, and energy efficiency to support demanding applications and multitasking.

Applications

  • Desktop Computers: Serves as the main system memory, providing the necessary resources to run operating systems and applications effectively.
  • Workstations: Enhances performance for professional applications like video editing, 3D rendering, and scientific simulations, enabling smoother workflows.
  • Servers: Supports server applications and virtualization environments with high-capacity and reliable memory, ensuring stable and responsive performance.
  • Gaming PCs: Elevates the gaming experience by facilitating faster load times, smoother gameplay, and improved overall system responsiveness.
  • Content Creation: Streamlines the creation and editing of high-resolution multimedia content, minimizing delays and maximizing productivity.

Features

  • DDR4 Technology: Employs DDR4 SDRAM technology, which provides increased bandwidth and reduced power consumption compared to older DDR3 technology.
  • Capacity: Indicates the total memory capacity of the module (e.g., 8GB, 16GB).
  • Speed: Specifies the data transfer rate of the module (e.g., 2400MHz, 2666MHz, 3200MHz).
  • Form Factor: Designed for use in standard DIMM slots on compatible motherboards, ensuring broad compatibility.
  • Unbuffered DIMM (UDIMM): Typically an unbuffered DIMM suitable for desktop and workstation applications, simplifying installation and configuration.

Benefits

  • Improved Performance: DDR4 technology facilitates faster data transfer rates, leading to enhanced overall system performance and responsiveness.
  • Lower Power Consumption: Reduces energy consumption, which translates to lower operating costs and potentially longer battery life in portable devices.
  • Enhanced Multitasking: Allows for smoother multitasking and faster switching between applications, improving user productivity.
  • Enhanced Gaming Experience: Delivers a more responsive and immersive gaming experience with reduced lag and stuttering, ensuring smoother gameplay.
  • Scalability: Provides a scalable memory solution, enabling users to easily upgrade their system's memory to meet growing demands.

Additional Details

The HMA81GR7JJR8N-VK memory module adheres to industry standards for DDR4 SDRAM, ensuring compatibility and reliability. It operates at a specified voltage and must be installed in compatible DIMM slots. The module's performance is influenced by factors such as the system's chipset, CPU, and other installed memory modules. Proper installation and configuration are crucial for achieving optimal performance and stability. It is recommended to consult the manufacturer's specifications for detailed information on operating conditions, compatibility, and any specific requirements.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess