EN
  • EN
  • DE

HMA81GR7DJR8N-WMT8

Part No HMA81GR7DJR8N-WMT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946340-HMA81GR7DJR8N-WMT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7DJR8N-WMT8 CAD Model

Description

The HMA81GR7DJR8N-WMT8 is an 8GB DDR4-2666 Registered ECC DIMM (RDIMM) memory module from Hynix Semiconductor. This memory module is specifically designed for servers and high-end workstations, leveraging registered ECC technology to ensure data integrity and stability, especially in demanding environments. The registered design adds a register between the memory controller and the DRAM chips, reducing the electrical load on the memory bus, thereby allowing for larger memory configurations and improved reliability.

Applications

  • Servers: Ideal for use in servers requiring high-capacity and reliable memory for virtualization, database management, and other server applications.
  • Workstations: Suitable for professional workstations used for CAD, video editing, 3D rendering, and scientific computing.
  • Data Centers: Well-suited for data centers needing high-density memory solutions with enhanced data protection.
  • Cloud Computing: Used in cloud computing infrastructure to support virtual machines and cloud-based applications.
  • High-Performance Computing (HPC): Employed in HPC environments for scientific simulations, data analysis, and complex calculations.

Features

  • 8GB Capacity: Offers 8GB of memory capacity.
  • DDR4 Technology: Uses DDR4 (Double Data Rate 4) technology for improved speed and efficiency.
  • 2666MHz Clock Speed: Operates at a clock speed of 2666MHz, providing faster data transfer rates.
  • Registered ECC (Error-Correcting Code): Incorporates registered ECC to detect and correct single-bit errors, enhancing data reliability.
  • RDIMM (Registered DIMM): Designed with a register to improve signal integrity and support larger memory configurations.
  • 288-Pin Connector: Features a 288-pin connector compatible with standard DDR4 memory slots in servers and workstations.

Benefits

  • Improved System Stability: Registered design enhances signal integrity, contributing to overall system stability, particularly in high-density configurations.
  • Enhanced Data Integrity: ECC functionality ensures data accuracy by detecting and correcting errors.
  • Increased Performance: Higher clock speed of 2666MHz provides faster memory access and improved application performance.
  • High Capacity: 8GB capacity allows for running memory-intensive applications and handling large datasets.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations supporting DDR4 RDIMM memory.

Additional Details

The HMA81GR7DJR8N-WMT8 operates at a voltage of 1.2V and adheres to JEDEC standards for DDR4 memory modules. Hynix's official datasheets provide comprehensive information on timing parameters, power consumption, and thermal characteristics. It is crucial to verify that the target system (server or workstation) supports DDR4 Registered ECC DIMM memory before purchasing and installing this module. The 'WMT8' suffix likely denotes specific manufacturing batch, testing parameters, or quality control standards applied during production. This module is an excellent choice for businesses and professionals who require reliable, high-performance memory to support critical applications and workloads.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess