EN
  • EN
  • DE

HMA81GR7CJR8N-VK

Part No HMA81GR7CJR8N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946657-HMA81GR7CJR8N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7CJR8N-VK CAD Model

Description

The HMA81GR7CJR8N-VK is an 8GB DDR4 2400MHz ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for use in servers and high-performance workstations where data integrity is paramount. The ECC (Error-Correcting Code) functionality ensures that single-bit errors are detected and corrected, preventing data corruption.

Applications

  • Servers: Employed in a variety of server applications, including database servers, web servers, and application servers, to provide reliable and high-speed memory.
  • Workstations: Used in professional workstations for demanding tasks such as video editing, 3D rendering, and scientific simulations.
  • Cloud Computing: Integrated into cloud infrastructure to support virtual machines and cloud-based applications.
  • Data Centers: Deployed in data centers to provide reliable memory for critical data storage and processing.
  • Financial Institutions: Utilized in financial systems where data accuracy and uptime are essential.

Features

  • 8GB Capacity: Provides sufficient memory capacity for running multiple applications and handling large datasets.
  • DDR4 Technology: Leverages DDR4 technology for increased bandwidth and improved energy efficiency compared to DDR3.
  • 2400MHz Speed: Operates at a frequency of 2400MHz, ensuring fast data access and responsive system performance.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Registered DIMM (RDIMM): Features a register that buffers commands and addresses, reducing the load on the memory controller and enhancing stability, particularly in systems with multiple memory modules.

Benefits

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, reducing the risk of data loss and system errors.
  • Improved System Stability: The registered design enhances stability, particularly in systems with multiple memory modules.
  • Increased Performance: Higher capacity and faster speed improve application performance and overall system responsiveness.
  • Reduced Downtime: The ECC and registered features contribute to reduced downtime and increased system uptime.
  • Energy Efficiency: DDR4 technology provides improved energy efficiency, reducing power consumption and heat generation.

Technical Specifications

The HMA81GR7CJR8N-VK operates at a voltage of 1.2V, adhering to DDR4 standards. It complies with JEDEC standards for DDR4 RDIMM modules. The module features a 288-pin DIMM interface and typically supports timings around CL17. It is RoHS compliant, meaning it is free of hazardous substances. The specific timings can vary slightly depending on the exact configuration.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess