EN
  • EN
  • DE

HMA81GR7AFR8N-VK

Part No HMA81GR7AFR8N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946654-HMA81GR7AFR8N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7AFR8N-VK CAD Model

Description

The HMA81GR7AFR8N-VK is an 8GB DDR4 ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It is designed for desktop computers and workstations that require reliable performance and data integrity. The ECC (Error-Correcting Code) feature detects and corrects single-bit errors, helping to prevent data corruption and system instability. This UDIMM module is a cost-effective solution for enhancing the performance and reliability of compatible systems.

Applications:

  • Desktop Computers
  • Workstations
  • Small Business Servers
  • Home Servers
  • Gaming PCs

Features:

  • 8GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR4 Technology: Offers improved speed, bandwidth, and energy efficiency compared to DDR3.
  • ECC Unbuffered DIMM (UDIMM): Detects and corrects single-bit errors for enhanced data integrity in compatible systems.
  • 2400MHz Clock Speed: Delivers fast data transfer rates for quick memory access.
  • 288-Pin DIMM: Standard form factor for DDR4 memory modules in desktop computers and workstations.

Benefits:

  • Enhanced Data Integrity: ECC functionality prevents data corruption and system crashes due to memory errors.
  • Improved System Stability: Reliable performance ensures smooth operation even under heavy workloads.
  • Increased Performance: DDR4 technology provides faster data transfer rates, improving overall system responsiveness.
  • Reduced Power Consumption: DDR4 operates at a lower voltage compared to DDR3, reducing power consumption and heat generation.
  • Cost-Effective Solution: Provides a balance of performance, reliability, and affordability for desktop and workstation users.

Additional Details:

The HMA81GR7AFR8N-VK operates at a voltage of 1.2V and adheres to JEDEC standards. The unbuffered design makes it suitable for a wide range of desktop and workstation systems that support DDR4 ECC UDIMMs. Consult the Hynix Semiconductor datasheet for detailed specifications, including timing parameters and thermal characteristics. Ensure that your system's motherboard and CPU support DDR4 ECC UDIMMs before installing this memory module.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess