EN
  • EN
  • DE

H9TQ52ADFTMCUR-KUM

Part No H9TQ52ADFTMCUR-KUM
Manufacturer Hynix Semiconductor
Catalog OEM Souring
Description eMCP 64GB eMMC5.1+ 24Gb LPDDR3-1866
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462186-H9TQ52ADFTMCUR-KUM
Manufacturer Hynix Semiconductor
Ultra Librarian 3D Model Ultra Librarian H9TQ52ADFTMCUR-KUM CAD Model

Description

The H9TQ52ADFTMCUR-KUM by SK hynix is an eMCP (embedded multi-chip package) that combines 64GB eMMC (embedded Multi-Media Controller) 5.1 NAND storage and 24Gb LPDDR3 (Low Power Double Data Rate 3) memory operating at speeds up to 1866MHz. This powerful combination enables high performance and storage capacity in a compact form factor, making it ideal for use in mobile devices, including smartphones, tablets, and wearable technology. The inclusion of both eMMC and LPDDR3 in a single package reduces the footprint on the device's main circuit board, allowing for more efficient designs and improved heat dissipation. The eMMC 5.1 standard provides enhanced performance for sequential and random data access, while the LPDDR3 offers high-speed data transfer rates, essential for multitasking and high-speed data processing in modern mobile applications. SK hynix's technology integration in this product exemplifies the advancement in memory and storage solutions aimed at supporting the increasing demands of portable consumer electronics.

You May Also Be Interested in

Altera
FPGA
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Altera
FPGA MAX 10
Need more? Email Us
Altera
FPGA
Lowest to $194.7762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess