EN
  • EN
  • DE

MT45W8MW16BGX-856 AT

Part No MT45W8MW16BGX-856 AT
Manufacturer Micron Technology Inc.
Catalog DRAM
Description PSRAM 8Mx16 85ns 66MHz (128Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447357-MT45W8MW16BGX-856 AT
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format PSRAM
Technology PSRAM (Pseudo SRAM)
Memory Size 128Mbit
Memory Organization 8M x 16
Memory Interface Parallel
Clock Frequency 66MHz
Write Cycle Time - Word, Page 85ns
Access Time 85ns
Voltage - Supply 1.7V ~ 1.95V
Operating Temperature -40°C ~ 105°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 54-VFBGA
Supplier Device Package 54-VFBGA (8x10)
Ultra Librarian 3D Model Ultra Librarian MT45W8MW16BGX-856 AT CAD Model

Description

The MT45W8MW16BGX-856 AT is a cutting-edge Pseudo SRAM (PSRAM) memory module by Micron Technology, crafted for applications that demand high-speed and high-capacity memory in a compact form factor. This 128Mb (megabit) device, with its 8Mx16 configuration, operates at 85ns access time and supports a clock frequency of up to 66MHz. The PSRAM's design facilitates a quick and user-friendly interface that mimics traditional SRAM, allowing for straightforward integration into a variety of system architectures without the refresh requirements associated with DRAM, hence streamlining design complexities. Ideal for portable electronic devices such as digital cameras, mobile phones, and handheld gaming systems, the MT45W8MW16BGX-856 AT combines the density and cost-effectiveness of DRAM with the simplicity and performance of SRAM. Micron's legacy of innovation and stringent quality control ensures that this PSRAM module delivers unparalleled reliability and performance for high-demand applications.

You May Also Be Interested in

Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 32Mx16 133MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 32Mx16 (512Mb) Cu 54-TSOPII AutoG2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC143
Need more? Email Us
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-166 16Mx16 (256Mb), Leaded
Lowest to $24.7389
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess