EN
  • EN
  • DE

H9TQ26ABJTMCUR-KUM

Part No H9TQ26ABJTMCUR-KUM
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 32GB eMMC5.1 + 16Gb LPDDR3-1866
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956675-H9TQ26ABJTMCUR-KUM
Series *
Ultra Librarian 3D Model Ultra Librarian H9TQ26ABJTMCUR-KUM CAD Model

Description

The H9TQ26ABJTMCUR-KUM is a high-performance mobile LPDDR4 SDRAM memory chip manufactured by Hynix Semiconductor. This memory component is designed to meet the demanding requirements of modern mobile devices, offering a balance of high bandwidth, low power consumption, and compact size.

Applications:

  • Smartphones: Used as main memory for applications and operating systems.
  • Tablets: Provides high-speed memory for running applications and handling data.
  • Mobile Computing Devices: Suitable for use in ultra-portable laptops and other mobile devices.
  • Wearable Devices: Ideal for smartwatches and other wearables that require low power and small form factor.

Features:

  • LPDDR4 SDRAM: Utilizes the low-power double data rate 4 (LPDDR4) standard for high-speed data transfer.
  • High Bandwidth: Offers a wide data bus for increased memory bandwidth.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in mobile devices.
  • Compact Package: Comes in a small package to save space on the PCB.
  • Multi-Channel Architecture: Supports multi-channel memory access for improved performance.

Benefits:

  • Enhanced Performance: Enables faster application loading, smoother multitasking, and improved overall system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in mobile devices.
  • Increased System Responsiveness: Reduces latency and improves the responsiveness of applications and the operating system.
  • Greater Memory Capacity: Provides ample memory capacity for demanding applications and large datasets.
  • Optimized Mobile Experience: Delivers a seamless and responsive user experience on mobile devices.

Additional Details:

This memory chip features advanced power management techniques to minimize power consumption in various operating modes. It supports various power-saving modes, such as deep sleep and power-down modes, to further optimize energy efficiency. The H9TQ26ABJTMCUR-KUM is also designed for reliable operation in harsh environments, with robust error detection and correction capabilities.

The specific density, operating voltage, and temperature range for the H9TQ26ABJTMCUR-KUM will depend on the exact configuration and manufacturing batch. Please refer to the official Hynix datasheet for comprehensive specifications and operational guidelines.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess