EN
  • EN
  • DE

H9TKNNNBPDARAR-NGH

Part No H9TKNNNBPDARAR-NGH
Manufacturer Hynix Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1420+
Reference case FBGA
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 753427-H9TKNNNBPDARAR-NGH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H9TKNNNBPDARAR-NGH CAD Model

Description

The H9TKNNNBPDARAR-NGH is a mobile LPDDR4 SDRAM (Low Power Double Data Rate 4 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It's designed for use in mobile devices like smartphones, tablets, and other portable electronics where low power consumption and high bandwidth are critical.

Applications:

  • Smartphones: Used as the primary system memory in smartphones to support fast application loading and multitasking.
  • Tablets: Provides the necessary memory bandwidth for smooth operation of tablet devices, including gaming and multimedia playback.
  • Wearable Devices: Integrated into smartwatches and other wearables to enable efficient data processing and storage.
  • Automotive Infotainment Systems: Employed in in-vehicle infotainment systems for fast boot times and responsive user interfaces.
  • Embedded Systems: Used in a variety of embedded applications requiring low power and high-performance memory.

Features:

  • LPDDR4 Standard: Compliant with the LPDDR4 standard, offering improved power efficiency and higher bandwidth compared to previous generations.
  • Low Power Consumption: Designed for low power operation, extending battery life in mobile devices.
  • High Bandwidth: Provides high data transfer rates for fast application loading and multitasking.
  • Compact Package: Available in a small form factor to save space on the PCB.
  • Multi-Channel Architecture: Utilizes a multi-channel architecture to maximize memory bandwidth.

Benefits:

  • Improved Battery Life: Low power consumption extends the battery life of mobile devices.
  • Faster Performance: High bandwidth enables fast application loading and smooth multitasking.
  • Smaller Form Factor: Compact package saves space on the PCB, allowing for smaller device designs.
  • Enhanced User Experience: Fast memory access improves the overall user experience.

Additional Details:

Specific details about capacity, operating voltage, and data rates would be found in the Hynix datasheet for the H9TKNNNBPDARAR-NGH. LPDDR4 SDRAM uses techniques like clock gating and power gating to minimize power consumption. The architecture often involves multiple channels or ranks to achieve high memory bandwidth. Proper thermal management is important to ensure stable operation, especially in high-performance applications. Detailed specifications regarding timings, refresh rates, and power modes are essential for proper system integration and memory controller configuration.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess