EN
  • EN
  • DE

H9CKNNN8KTMRWR-NTH

Part No H9CKNNN8KTMRWR-NTH
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR3-1866 x32 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942906-H9CKNNN8KTMRWR-NTH
Series *
Ultra Librarian 3D Model Ultra Librarian H9CKNNN8KTMRWR-NTH CAD Model

Description

The Hynix H9CKNNN8KTMRWR-NTH is a DDR (Double Data Rate) memory component from Hynix Semiconductor. As a DDR memory chip, it's designed for high-speed data transfer and is commonly used in devices requiring quick access to memory. Exact specifications of this particular model require a datasheet, which is often proprietary, but the general characteristics can be described based on common DDR memory standards.

DDR memory improves upon previous RAM technologies by transferring data twice per clock cycle, effectively doubling the data throughput compared to single data rate (SDR) memory. The H9CKNNN8KTMRWR-NTH is likely used across different applications that benefit from fast memory access.

Applications:

  • Smartphones: Functions as the primary RAM, supporting application execution, multitasking, and multimedia processing.
  • Tablets: Similar to smartphones, provides the necessary memory for running applications and handling user data.
  • Embedded Systems: Utilized in embedded devices that require real-time data processing and storage, such as industrial controllers.
  • Networking Equipment: Incorporated in routers and switches to facilitate fast packet processing and data buffering.
  • Portable Gaming Devices: Offers the memory bandwidth needed for rendering game graphics and managing game assets.

Features:

  • High Data Transfer Rate: DDR technology ensures rapid data transfer, enhancing overall system performance.
  • Low Power Consumption: Designed for efficiency, minimizing power usage in battery-operated devices.
  • Compact Design: Engineered for integration into small form-factor devices.
  • Robust Performance: Built to meet Hynix's standards for reliability and long-term operation.
  • JEDEC Compliance: Adheres to JEDEC standards for DDR memory, ensuring interoperability.

Benefits:

  • Enhanced System Speed: Accelerates application loading times and improves multitasking capabilities.
  • Optimized Multimedia Experience: Enables smooth playback of high-definition video and graphics.
  • Extended Battery Life: Low power consumption helps prolong battery life in mobile devices.
  • Improved System Stability: Reliable memory operation enhances overall system stability.
  • Scalability: DDR technology provides a scalable solution for increasing memory demands.

The detailed technical specifications for the H9CKNNN8KTMRWR-NTH, including capacity, clock speed, voltage requirements, and operating temperature range, are best obtained from the specific datasheet. Typical DDR memory components include features like on-die termination (ODT) to improve signal integrity and power-saving modes to optimize energy usage. Without access to the datasheet, these finer points can only be approximated based on general DDR memory design practices.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,958 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess