EN
  • EN
  • DE

H8BCS0PE0MBR-46M-C

Part No H8BCS0PE0MBR-46M-C
Manufacturer Hynix Semiconductor
Catalog SDRAM
Description eMCP eMMC + DRam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956786-H8BCS0PE0MBR-46M-C
Series *
Ultra Librarian 3D Model Ultra Librarian H8BCS0PE0MBR-46M-C CAD Model

Description

The H8BCS0PE0MBR-46M-C is an SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Hynix Semiconductor. This SDRAM is designed to provide high-speed memory access and efficient data storage, commonly used in various electronic devices requiring stable and reliable memory solutions.

Applications

  • Mobile Devices: Serves as the main memory in smartphones, tablets, and other portable devices.
  • Embedded Systems: Utilized in embedded systems for industrial control and automation.
  • Networking Equipment: Provides memory for routers, switches, and other networking devices.
  • Digital Cameras: Supports image processing and storage in digital cameras.
  • Automotive Electronics: Integrated into automotive control units and infotainment systems.

Features

  • High-Speed Performance: Designed for high-speed data transfer, enhancing overall system performance.
  • Low Power Consumption: Operates with low voltage, reducing energy consumption and heat generation.
  • Compact Design: Features a compact design suitable for integration into small electronic devices.
  • Reliable Operation: Manufactured with high-quality components to ensure stable and reliable operation.
  • Industry Standard Compliance: Complies with industry standards, ensuring compatibility with various systems.

Benefits

  • Enhanced System Speed: High-speed performance improves the responsiveness of electronic devices.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Integration: Small form factor allows for easy integration into space-constrained environments.
  • Stable Performance: Reliable operation ensures consistent performance over time.
  • Wide Compatibility: Industry standard compliance simplifies integration into existing systems.

Additional Details

The H8BCS0PE0MBR-46M-C SDRAM module features internal memory banks to enable concurrent operations, improving overall efficiency. It operates within defined voltage and temperature ranges to ensure stable performance. The module is designed to meet the rigorous demands of modern electronic devices, providing a reliable and efficient memory solution. Its robust design and high-speed capabilities make it a suitable choice for a variety of applications.

You May Also Be Interested in

Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $5.2389
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,441 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess