EN
  • EN
  • DE

H5TQ4G63MFR-RDCR

Part No H5TQ4G63MFR-RDCR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940706-H5TQ4G63MFR-RDCR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63MFR-RDCR CAD Model

Description

The Hynix H5TQ4G63MFR-RDCR is a high-speed DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It is engineered for applications that demand substantial memory bandwidth and minimal latency. This specific part number signifies a particular configuration and performance grade within the H5TQ4G63MFR series.

Applications:

  • High-Performance Computing: Suitable for use in servers, workstations, and other systems requiring fast memory access for computationally intensive tasks.
  • Gaming Systems: Provides the necessary memory bandwidth for demanding modern games.
  • Graphics Processing Units (GPUs): Serves as high-speed memory for graphics rendering and processing.
  • Embedded Systems: Can be used in embedded applications where high memory bandwidth and low power consumption are critical.
  • Networking Infrastructure: Deployed in routers, switches, and other network devices to facilitate efficient data transfer.

Features:

  • DDR3 Technology: Employs DDR3 architecture, resulting in enhanced bandwidth and reduced power usage compared to earlier generations.
  • 4Gb Density: Provides a capacity of 4 Gigabits, enabling the creation of larger memory modules.
  • High-Speed Operation: Supports high data transfer rates; the specific speed for the -RDCR variant can be found in the datasheet.
  • 8n-Prefetch Architecture: Improves memory access efficiency by prefetching 8 bits of data with each memory access.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • On-Die Termination (ODT): Improves signal integrity and minimizes signal reflections.

Benefits:

  • Improved System Responsiveness: Facilitates quicker data access and enhances overall system responsiveness.
  • Lower Power Consumption: DDR3 technology consumes less power than DDR2, extending battery life in mobile devices.
  • Increased Bandwidth: Delivers faster data transfer rates for demanding applications.
  • Enhanced System Stability: ODT and other features contribute to better signal integrity and system stability.
  • High Memory Capacity: 4Gb density permits the construction of large-capacity memory modules.

Technical Specifications (Typical):

Operating Temperature: 0°C to +85°C
Package: FBGA
Refer to the Hynix datasheet for detailed voltage and timing characteristics specific to the H5TQ4G63MFR-RDCR.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess