EN
  • EN
  • DE

H5TQ4G63AFR-G7I

Part No H5TQ4G63AFR-G7I
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1066 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940688-H5TQ4G63AFR-G7I
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63AFR-G7I CAD Model

Description

The H5TQ4G63AFR-G7I is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is a 4Gb (Gigabit) memory component designed for applications that require high-speed data access and moderate power consumption. The organization of this chip is 256M x 16.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices

Features

  • Capacity: 4Gb (256M x 16)
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V (Typical)
  • Speed Grade: G7I (Determines the maximum clock frequency and data transfer rate)
  • Data Rate: Supports data transfer rates depending on the G7I speed grade.
  • Clock Frequency: Operates at a clock frequency dictated by the speed grade.
  • Package: FBGA (Fine-Pitch Ball Grid Array) for compact size and efficient thermal dissipation.
  • RoHS Compliance: Lead-free and compliant with RoHS environmental standards.
  • Power-Saving Modes: Includes features to minimize power consumption during idle periods.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal.

Benefits

  • High Bandwidth: DDR3 technology provides a significant improvement in bandwidth compared to older DDR standards.
  • Moderate Power: Operates at 1.5V, contributing to lower power consumption.
  • Enhanced Performance: Fast data transfer rates contribute to improved system performance in demanding applications.
  • Cost-Effective Solution: DDR3 offers a balance between performance and cost.
  • Widespread Availability: DDR3 is a mature technology with readily available components and support.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.

Additional Details

The 'G7I' speed grade is a crucial specification for this part, determining its maximum operating frequency and data transfer rate. Refer to the Hynix datasheet for detailed timing parameters and specifications associated with the G7I speed bin. This device typically uses a prefetch buffer to enhance data throughput. The FBGA package allows for high-density mounting on PCBs. These chips are commonly used in the construction of memory modules.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess