EN
  • EN
  • DE

H5TQ2G83GFR-RDJ

Part No H5TQ2G83GFR-RDJ
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941175-H5TQ2G83GFR-RDJ
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G83GFR-RDJ CAD Model

Description

The Hynix H5TQ2G83GFR-RDJ is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. It is designed for applications requiring high-speed and efficient memory performance. Being a DDR3 memory chip, it offers improved data transfer rates and lower power consumption compared to its predecessors.

Applications

  • Desktop Computers: Serves as the primary memory for running operating systems, applications, and games.
  • Laptop Computers: Enables smooth multitasking and efficient performance in portable computing devices.
  • Servers: Supports memory-intensive workloads and applications in server environments.
  • Gaming Consoles: Provides high-speed memory for graphics processing and game execution.
  • Graphics Cards: Used as video memory for storing textures, frame buffers, and other graphical data.
  • Embedded Systems: Implemented in embedded devices requiring high-performance memory, such as industrial control systems and digital signage.

Features

  • DDR3 Technology: Utilizes DDR3 architecture for enhanced data transfer rates and reduced power consumption compared to DDR2.
  • 2Gb Density: Offers a memory density of 2 Gigabits, providing ample space for storing data and instructions.
  • High Bandwidth: Delivers high bandwidth for fast data access and processing.
  • Low Power Consumption: Operates at a low voltage, minimizing power consumption and heat generation.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.
  • FBGA Package: Employs a Fine-Pitch Ball Grid Array (FBGA) package for improved signal integrity and thermal performance.

Benefits

  • Improved System Performance: Enhances overall system performance by enabling faster data access and processing.
  • Enhanced Multitasking: Allows for smooth multitasking by providing sufficient memory capacity for multiple applications.
  • Improved Graphics Performance: Boosts graphics performance by providing fast memory for processing textures and rendering images.
  • Reduced Power Consumption: Low power consumption translates to longer battery life in portable devices and lower energy costs in desktop and server systems.
  • Increased System Stability: Stable and reliable memory operation ensures system stability and prevents data corruption.

Additional Details

The H5TQ2G83GFR-RDJ typically operates at a voltage of 1.5V. It features a data transfer rate of up to 1600 MT/s (MegaTransfers per second), depending on the specific configuration and speed grade. The operating temperature range is usually between 0°C and 85°C. The exact timings (CL, tRCD, tRP) vary depending on the speed grade and are typically specified in the product datasheet. The RDJ suffix likely denotes specific binning or testing characteristics.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3366 $58.6928
20+ $6.0199 $120.3980
30+ $5.8328 $174.9840
41+ $5.6445 $231.4245
53+ $5.4562 $289.1786
71+ $4.8914 $347.2894
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,216 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess