EN
  • EN
  • DE

H5TQ2G63EFR-PBC

Part No H5TQ2G63EFR-PBC
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR3-1600 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943868-H5TQ2G63EFR-PBC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G63EFR-PBC CAD Model

Description

The Hynix H5TQ2G63EFR-PBC is a 2Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. This high-performance memory chip, manufactured by Hynix Semiconductor, is designed for applications that demand significant memory capacity and fast data transfer rates. Its architecture and features are optimized for performance and power efficiency.

Applications

  • Desktop PCs
  • Laptop computers
  • High-performance graphics cards
  • Gaming consoles
  • Networking devices (routers, switches)
  • Embedded systems requiring substantial memory

Features

  • Capacity: 2Gb (256M x 8)
  • Organization: Configured as 256M x 8 bits
  • Interface: DDR3, supporting high-speed data transmission
  • Data Rate: Up to 1600 Mbps (PC3-12800)
  • Voltage: Operates at 1.5V, for reduced power consumption
  • Operating Temperature: Standard commercial temperature range
  • Package: FBGA (Fine-pitch Ball Grid Array) for optimized board space and thermal dissipation

Benefits

  • Increased Memory Capacity: 2Gb capacity supports more demanding applications and larger datasets.
  • High Bandwidth: DDR3 interface enables fast data transfer, enhancing system responsiveness.
  • Lower Power Consumption: 1.5V operation extends battery life in portable devices and reduces overall system power.
  • Improved System Performance: Faster memory access times contribute to quicker application loading and smoother multitasking.
  • Reliable Operation: Manufactured by Hynix, ensuring high quality and dependable performance.

Additional Details

The H5TQ2G63EFR-PBC DDR3 SDRAM is compliant with JEDEC standards for DDR3 memory. It features power-saving modes to minimize energy usage during idle states. Key architectural features include write leveling, dynamic on-die termination (ODT), and auto-refresh, which improve signal integrity and system stability. The FBGA package facilitates efficient heat dissipation, allowing for reliable operation even under heavy workloads. This chip is suitable for use in a variety of consumer, industrial, and embedded applications where a balance of performance, capacity, and power efficiency is required.

Its widespread adoption in numerous electronic devices highlights its versatility and reliability in meeting the demands of modern computing.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess