EN
  • EN
  • DE

H5TQ1G63AFR-G7C

Part No H5TQ1G63AFR-G7C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1066 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943889-H5TQ1G63AFR-G7C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G63AFR-G7C CAD Model

Description

The H5TQ1G63AFR-G7C is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. It is designed for use in a wide range of applications requiring high-speed memory access and low power consumption. This particular part is a 1Gb (Gigabit) DDR3 SDRAM, organized as 64M x 16.

Applications

  • Desktop and Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices (Routers, Switches)
  • Embedded Systems
  • Industrial PCs

Features

  • Capacity: 1Gb (64M x 16)
  • Interface: DDR3
  • Speed Grade: G7C (Determines the maximum clock frequency and data transfer rate)
  • Operating Voltage: Typically 1.5V
  • Data Rate: Supports data transfer rates up to DDR3-1600 (PC3-12800), depending on the specific G7C speed bin.
  • Clock Frequency: Operates at a clock frequency determined by the speed grade.
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • Lead-Free and RoHS Compliant: Environmentally friendly design.
  • Power-Saving Features: Includes features like Deep Power-Down mode to reduce power consumption when the memory is not actively being used.
  • Double Data Rate Architecture: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.

Benefits

  • High Bandwidth: DDR3 technology provides significantly higher bandwidth compared to previous generations of DDR memory.
  • Low Power Consumption: 1.5V operating voltage reduces power consumption, making it suitable for mobile and energy-sensitive applications.
  • Improved Performance: High data transfer rates enhance overall system performance, especially in memory-intensive tasks.
  • Cost-Effective: DDR3 offers a good balance of performance and cost, making it a popular choice for various applications.
  • Wide Availability: DDR3 memory is widely available and supported by a large ecosystem of chipsets and platforms.
  • Reliability: Designed for high reliability and stability under various operating conditions.

Additional Details

The specific speed grade (G7C) of the H5TQ1G63AFR part number determines the maximum supported clock frequency and data transfer rate. Consult the Hynix datasheet for the exact specifications associated with the G7C speed bin. The FBGA package provides a compact footprint and efficient thermal dissipation. DDR3 SDRAM utilizes a prefetch architecture to improve data throughput. This particular chip is often used in modules with other similar chips to increase the total memory capacity of a system.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess