EN
  • EN
  • DE

H5TC4G83MFR-PBC

Part No H5TC4G83MFR-PBC
Manufacturer Hynix Semiconductor
Catalog DDR
Description Incorrect partno DDR3-1600 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940671-H5TC4G83MFR-PBC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G83MFR-PBC CAD Model

Description

The H5TC4G83MFR-PBC is a 4Gb DDR3 SDRAM component manufactured by Hynix Semiconductor. This memory chip is designed for applications that require high bandwidth and low power consumption, commonly found in devices such as desktop computers, laptops, and embedded systems.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Graphics Cards
  • Gaming Consoles

Features:

  • 4Gb (512M x 8) memory organization
  • DDR3 interface for high-speed data transfer
  • Data rates up to 1600 MHz
  • Low power consumption with a 1.5V supply voltage
  • 8 Internal Banks
  • Double data rate architecture: two data transfers per clock cycle
  • Differential clock inputs (CK, /CK)
  • 8n-bit prefetch architecture for efficient data retrieval

Benefits:

  • Increased system performance due to high-speed data transfer rates.
  • Reduced power consumption leads to longer battery life in portable devices.
  • High density allows for greater memory capacity in a compact form factor.
  • Improved reliability and stability due to advanced manufacturing processes.
  • Enhanced multitasking capabilities and smoother application performance.

Technical Specifications:

The H5TC4G83MFR-PBC operates at a supply voltage of 1.5V, and it supports data transfer rates of up to 1600 MHz. It utilizes an 8n-bit prefetch architecture to maximize data throughput. The component is Pb-free and RoHS compliant, making it environmentally friendly. Detailed timing specifications and electrical characteristics can be found in the Hynix datasheet. It is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) for reliable surface mounting. This DDR3 SDRAM is designed to meet the rigorous demands of modern computing and embedded applications, providing an optimal balance of performance, power efficiency, and reliability.

It incorporates features such as Write Leveling and On-Die Termination (ODT) to improve signal integrity and stability at high speeds. The H5TC4G83MFR-PBC is a crucial component for systems that require high-performance and energy-efficient memory solutions.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess