EN
  • EN
  • DE

WK0222KCPCRAKR

Part No WK0222KCPCRAKR
Manufacturer Vishay
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 410753-WK0222KCPCRAKR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WK0222KCPCRAKR CAD Model

Description

The WK0222KCPCRAKR is a film capacitor manufactured by Vishay. It's part of Vishay's WKP series of polypropylene film capacitors known for their high stability and reliability in demanding applications.

Applications

  • Snubber circuits: Used in power supplies and inverters to suppress voltage transients and protect switching devices.
  • High-frequency applications: Suitable for circuits operating at high frequencies due to their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).
  • Lighting ballasts: Employed in electronic ballasts for fluorescent and LED lighting.
  • Power factor correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.
  • Resonant circuits: Ideal for resonant circuits due to their stable capacitance and low losses.

Features

  • Polypropylene film dielectric: Provides excellent stability and low losses.
  • Self-healing properties: Allows the capacitor to recover from minor breakdowns, extending its lifespan.
  • High voltage rating: Designed to withstand high voltages, making it suitable for demanding applications.
  • Low ESR and ESL: Minimizes losses and improves performance at high frequencies.
  • Flame-retardant epoxy resin coating: Enhances safety and protects the capacitor from environmental factors.

Benefits

  • Improved reliability: The self-healing properties and robust construction ensure long-term reliability.
  • Enhanced performance: Low ESR and ESL contribute to improved efficiency and performance in high-frequency circuits.
  • Increased safety: The flame-retardant coating enhances safety and prevents fire hazards.
  • Reduced energy consumption: High power factor correction capabilities can help reduce energy consumption.
  • Stable operation: Polypropylene film dielectric provides stable capacitance over a wide range of temperatures and frequencies.

Additional Details

The WK0222KCPCRAKR typically features a capacitance value of 2.2 nF (2200 pF) with a tolerance of ±10%. The voltage rating is usually around 2000VDC. The operating temperature range is typically -40°C to +105°C. This capacitor is constructed with a metallized polypropylene film and encapsulated in a flame-retardant epoxy resin. It is commonly available in a through-hole mounting configuration. The specific dimensions and lead spacing can vary; refer to the Vishay datasheet for precise details. This type of capacitor is designed for applications where stability, high voltage capability, and low losses are critical.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess