EN
  • EN
  • DE

H5TC4G83DFR-PBA

Part No H5TC4G83DFR-PBA
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824552-H5TC4G83DFR-PBA
Ultra Librarian 3D Model Ultra Librarian H5TC4G83DFR-PBA CAD Model

Description

The H5TC4G83DFR-PBA is a 4Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed for a variety of applications needing high-speed data access and temporary storage.

Applications:

  • Desktop and Laptop Computers
  • Graphics Cards
  • Servers
  • Networking Equipment
  • Gaming Consoles
  • Embedded Systems

Features:

  • 4Gb Capacity: Large memory capacity for handling demanding tasks.
  • DDR3 Technology: Offers faster data transfer rates than previous DDR generations.
  • Operating Speed: Supports specific operating speeds as defined in the product datasheet.
  • Low Voltage Operation: Typically operates at 1.5V for reduced power consumption.
  • Lead-Free and RoHS Compliant: Meets environmental safety standards.

Benefits:

  • Improved System Performance: Faster data transfer leads to enhanced responsiveness.
  • Increased Memory Capacity: Enables running more applications simultaneously.
  • Reduced Power Consumption: Low voltage operation improves energy efficiency.
  • Compliance with Environmental Standards: Adheres to regulations for environmentally friendly products.
  • Reliable Operation: Designed for stable and dependable performance in various applications.

Additional Details:

The H5TC4G83DFR-PBA is compliant with JEDEC standards for DDR3 SDRAM. Key features include burst mode operation, auto refresh capabilities, and power-saving modes to minimize energy consumption. Its internal organization consists of multiple banks, allowing for parallel data access, which further enhances performance. The PBA suffix usually denotes a specific speed grade and operating temperature range, information which can be found in the device's datasheet. It is commonly used in DIMM and SODIMM modules. For detailed technical specifications, including timing parameters, power requirements, and package information, refer to the official Hynix datasheet. Utilizing the datasheet is crucial for proper system integration and optimal performance tuning.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess