EN
  • EN
  • DE

H5TC4G83CFR-PBAR

Part No H5TC4G83CFR-PBAR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940654-H5TC4G83CFR-PBAR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G83CFR-PBAR CAD Model

Description

The Hynix H5TC4G83CFR-PBAR is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It's designed for applications needing a balance of memory capacity and performance, suitable for use in both consumer and industrial electronics.

Applications:

  • Desktop PCs: Used as system memory to improve application loading and multitasking performance.
  • Laptops: Primary memory module for portable computers.
  • Servers: Provides RAM for server applications, enhancing data processing capabilities.
  • Embedded Systems: Used in industrial applications that require significant memory capacity.

Features:

  • Capacity: 4Gb (Gigabit) DDR3 SDRAM.
  • Organization: Typically organized as 512M x 8.
  • Interface: Standard DDR3 interface, ensuring compatibility with various chipsets and systems.
  • Operating Voltage: Operates at 1.5V, providing a good balance of performance and power efficiency.
  • Data Transfer Rate: Supports high data transfer rates, enhancing overall system performance.
  • Clock Frequency: Compatible with a range of clock frequencies for versatile configuration options.
  • Package: Available in FBGA (Fine-Pitch Ball Grid Array) package for efficient board mounting.
  • Lead-Free: Compliant with RoHS standards for environmental safety.

Benefits:

  • Improved System Responsiveness: Higher memory capacity allows for smoother multitasking and faster application loading.
  • Lower Power Consumption: Efficient voltage operation reduces energy consumption and heat.
  • Reliable Performance: Hynix is a trusted manufacturer known for producing durable memory components.
  • Broad Compatibility: DDR3 interface ensures compatibility with a wide array of systems.
  • Enhanced Multitasking: Increased memory capacity supports running multiple applications concurrently.

Additional Details:

The H5TC4G83CFR-PBAR adheres to JEDEC standards for DDR3 SDRAM, ensuring consistent and reliable operation. It supports features like prefetch and on-die termination (ODT) to optimize data transfer and signal integrity. This memory chip provides a blend of capacity, speed, and reliability, making it a suitable choice for improving overall system efficiency and responsiveness in a variety of computing environments. It is an essential component for enhancing performance in desktops, laptops, servers, and embedded systems.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess