EN
  • EN
  • DE

H5TC4G83BFR-H9A

Part No H5TC4G83BFR-H9A
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940649-H5TC4G83BFR-H9A
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G83BFR-H9A CAD Model

Description

The Hynix H5TC4G83BFR-H9A is a 4Gb DDR3 SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component. It is designed for applications that require large memory capacity and high bandwidth, such as high-end laptops, desktops, servers, workstations, and advanced embedded systems. This memory chip provides increased performance and efficiency compared to previous generations of SDRAM.

Applications:

  • High-End Laptops
  • Desktops
  • Servers
  • Workstations
  • Advanced Embedded Systems

Features:

  • Capacity: 4Gb (512M x 8)
  • Interface: DDR3 SDRAM
  • Clock Frequency: Specified by the speed grade (H9A) - typically up to 800 MHz (1600 MHz effective)
  • Voltage: 1.5V
  • Data Rate: Up to 1600 Mbps
  • Operating Temperature Range: Commercial
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • Double data rate architecture: Delivers high-speed data transfer capabilities.
  • On-chip DLL (Delay-Locked Loop): Guarantees precise data timing.
  • Write latency = Read latency - 1 clock cycle
  • Burst Length: 8

Benefits:

  • Increased Memory Capacity: 4Gb capacity supports demanding applications.
  • Enhanced Bandwidth: DDR3 interface offers fast data transfer rates.
  • Reduced Power Consumption: Operates at 1.5V, improving energy efficiency.
  • Improved Performance: Enables quicker data access, enhancing overall system performance.
  • Reliable Operation: Ensures stable performance across various applications.

Additional Details:

The H5TC4G83BFR-H9A employs the DDR3 architecture, which allows data to be transferred on both the rising and falling edges of the clock signal, effectively doubling the data rate compared to single data rate SDRAM. The on-chip DLL ensures accurate data timing, minimizing skew and maximizing performance. It is packaged in a FBGA, which provides excellent thermal performance and is suitable for high-density PCB designs. This DDR3 SDRAM is an excellent choice for applications that require large memory capacity, high speed, and reliable performance.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3366 $58.6928
20+ $6.0199 $120.3980
30+ $5.8328 $174.9840
41+ $5.6445 $231.4245
53+ $5.4562 $289.1786
71+ $4.8914 $347.2894
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,789 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess