EN
  • EN
  • DE

H5TC4G63EFR-RDI

Part No H5TC4G63EFR-RDI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940639-H5TC4G63EFR-RDI
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G63EFR-RDI CAD Model

Description

The H5TC4G63EFR-RDI is a high-performance 4Gb DDR3 SDRAM component manufactured by Hynix Semiconductor. It's designed for a wide range of applications, including PCs, laptops, servers, and embedded systems, where high bandwidth and low power consumption are crucial.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Networking Equipment
  • Graphics Cards

Features:

  • 4Gb (512M x 8) memory configuration
  • DDR3 interface for high-speed data transfer
  • Data rates up to 1600 Mbps
  • Low power consumption
  • 8 Internal Banks
  • Double data rate architecture: two data transfers per clock cycle
  • Differential clock inputs (CK, /CK)
  • 8n-bit prefetch architecture

Benefits:

  • Increased system performance due to high bandwidth data transfer.
  • Reduced power consumption contributes to longer battery life in mobile devices and lower energy costs in servers.
  • High density allows for larger memory capacity in smaller form factors.
  • Improved reliability and stability due to advanced manufacturing processes.
  • Cost-effective solution for high-performance memory requirements.

Technical Specifications:

The H5TC4G63EFR-RDI operates at a supply voltage of 1.5V. It supports a wide range of operating temperatures. The component utilizes an 8n-bit prefetch architecture to enable high-speed data transfer. It is Pb-free and RoHS compliant. This DDR3 SDRAM is designed to meet the demanding requirements of modern computing and embedded systems, providing a balance of performance, power efficiency, and reliability. Detailed timing parameters and electrical characteristics can be found in the official Hynix datasheet. The FBGA package ensures reliable mounting on printed circuit boards.

It incorporates advanced features such as write leveling and ZQ calibration to improve signal integrity and stability. The component is rigorously tested to ensure high quality and long-term reliability. The H5TC4G63EFR-RDI is an essential component for systems requiring high-speed, low-power memory solutions.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess