EN
  • EN
  • DE

H5TC4G63EFR-PBI

Part No H5TC4G63EFR-PBI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940636-H5TC4G63EFR-PBI
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G63EFR-PBI CAD Model

Description

The Hynix H5TC4G63EFR-PBI is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip. This memory component is engineered for a range of applications requiring substantial memory and efficient performance. It is designed for use in everything from consumer electronics to industrial computing systems.

Applications:

  • Desktop Computers: Main system memory, enabling smooth operation of software and multitasking.
  • Laptop Computers: Memory component for portable devices, ensuring reliable performance on the go.
  • Gaming Consoles: Used in gaming systems to provide high-speed memory for demanding games.
  • Networking Equipment: Employed in routers, switches, and other networking devices for buffering and processing data.

Features:

  • Capacity: 4Gb (Gigabit) DDR3 SDRAM.
  • Organization: Typically organized as 256M x 16.
  • Interface: Standard DDR3 interface, compatible with a wide range of systems and chipsets.
  • Operating Voltage: Operates at 1.5V, balancing performance with power efficiency.
  • Data Transfer Rate: Supports high data transfer rates, improving overall system speed.
  • Clock Frequency: Designed to work with various clock frequencies for flexible configurations.
  • Package: Comes in a FBGA (Fine-Pitch Ball Grid Array) package for easy board mounting and thermal management.
  • RoHS Compliant: Manufactured to meet RoHS standards, ensuring it is free of hazardous substances.

Benefits:

  • Improved System Performance: High memory capacity enhances multitasking capabilities and application responsiveness.
  • Lower Power Consumption: Efficient 1.5V operation reduces energy usage and heat generation.
  • Reliable Operation: Hynix is known for producing durable and dependable memory components.
  • Wide Compatibility: DDR3 interface makes it suitable for various systems and platforms.
  • Enhanced Gaming Experience: High-speed memory improves performance in gaming applications.

Additional Details:

The H5TC4G63EFR-PBI adheres to JEDEC standards for DDR3 SDRAM, ensuring interoperability and consistent performance. It incorporates features such as on-die termination (ODT) and prefetch buffering to optimize data transfer and maintain signal integrity. This memory chip is an integral component for ensuring smooth and efficient operation of diverse applications in desktops, laptops, gaming consoles, and networking equipment. Its combination of high capacity, speed, and reliability makes it a valuable asset in modern electronic systems.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,371 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess