The Hynix H5TC2G83FFR-PBIR is a 2Gb DDR3 SDRAM (Double Data Rate Three Synchronous Dynamic Random-Access Memory) chip. It is designed for applications requiring high-speed data transfer and substantial memory capacity. It's commonly found in PCs, laptops, servers, and embedded systems.
Applications:
- Desktop PCs
- Laptop Computers
- Server Systems
- Embedded Systems
- Gaming Consoles
Features:
- Capacity: 2 Gigabits (2Gb)
- Organization: Typically 128M x 16 (check the specific datasheet)
- Interface: DDR3 (Double Data Rate 3)
- Data Rate: High data transfer rates, characterized by the "PBIR" suffix, indicating a specific speed grade (check datasheet for exact value; often DDR3-1600 or higher)
- Voltage: Typically operates at 1.5V
- Package: FBGA (Fine-Pitch Ball Grid Array) for space efficiency and good signal integrity
- Lead-Free: RoHS compliant, environmentally friendly
- Clock Frequency: Supports high clock frequencies for fast operation
Benefits:
- High Bandwidth: DDR3 technology offers significantly improved data transfer rates compared to DDR2, boosting system performance.
- Large Capacity: 2Gb density provides ample memory for demanding applications.
- Low Power Consumption: Designed for efficient power usage, reducing heat and extending battery life in portable devices.
- Reliability: Hynix is a well-established memory manufacturer known for producing reliable components.
- Compact Size: FBGA packaging minimizes the PCB footprint.
The H5TC2G83FFR-PBIR DDR3 SDRAM chip is a strong choice for applications requiring a combination of high bandwidth, large capacity, and low power consumption. Its DDR3 interface and specific speed grade allow for fast data access and transfer, making it suitable for demanding tasks. Always refer to the official Hynix datasheet for the H5TC2G83FFR-PBIR for detailed specifications, timings, and operating conditions to ensure proper compatibility and optimal performance.