EN
  • EN
  • DE

H5PS5182KFR-S5C

Part No H5PS5182KFR-S5C
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824544-H5PS5182KFR-S5C
Ultra Librarian 3D Model Ultra Librarian H5PS5182KFR-S5C CAD Model

Description

The H5PS5182KFR-S5C is a 512Mb DDR SDRAM component manufactured by Hynix Semiconductor. This DRAM is designed for applications requiring high bandwidth and data transfer rates. It's often utilized in graphics cards, high-performance computing, and other memory-intensive systems.

Applications:

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • High-Performance Computing: Employed in servers and workstations to provide fast access to large datasets.
  • Gaming Consoles: Functions as the main system memory or graphics memory.
  • Networking Equipment: Utilized in routers, switches, and other network devices for packet buffering and processing.
  • Embedded Systems: Integrated into various embedded applications requiring significant memory capacity and speed.

Features:

  • Capacity: 512Mb (64M x 8) memory density.
  • DDR SDRAM: Double Data Rate Synchronous Dynamic Random-Access Memory for high-speed data transfer.
  • Operating Frequency: Supports a specific operating frequency determined by its speed grade, allowing for fast read and write operations.
  • Power Efficiency: Designed for low power consumption, making it suitable for mobile and embedded applications.
  • Data Integrity: Includes features for error detection and correction to ensure data reliability.

Benefits:

  • High Bandwidth: Provides fast data transfer rates, improving system performance.
  • Large Capacity: Offers ample memory space for demanding applications.
  • Reliable Performance: Ensures data integrity and stable operation.
  • Low Power Consumption: Reduces energy usage and heat generation.
  • Improved System Responsiveness: Enables faster loading times and smoother operation of applications.

Additional Details:

The H5PS5182KFR-S5C typically operates at a specific voltage (e.g., 1.8V) and is available in various packaging options, such as FBGA (Fine-Pitch Ball Grid Array). Its timing characteristics (CAS latency, RAS-to-CAS delay, etc.) are crucial for optimizing memory performance in different systems. Understanding the specific datasheet for the 'S5C' speed grade is important for proper implementation and to ensure compatibility with the target application.

Consult the manufacturer's datasheet for detailed specifications and timing diagrams.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess