The AD818AR-EBZ is a high-performance, low-power video amplifier from the renowned manufacturer, Analog Devices Inc. This component is designed to cater to a wide range of applications that require excellent video specifications, such as broadcast equipment, video projectors, and other advanced video processing devices.
Key Features:
- High-Speed Performance: The AD818AR-EBZ is capable of delivering fast settling times and high bandwidth, ensuring sharp and clear video signals.
- Low Power Consumption: Despite its high-speed capabilities, this video amplifier is optimized for low power consumption, making it ideal for portable and battery-powered applications.
- Flexible Power Supply: It operates with a single power supply ranging from +2.7V to +5.5V, or a dual power supply from ±2.7V to ±5.5V, providing versatility in design options.
- High Output Drive: With its ability to drive heavy loads, the AD818AR-EBZ can deliver video signals to multiple destinations without signal degradation.
Applications:
- Video Switchers
- Professional Cameras
- Video-on-Demand Systems
- High-Definition Televisions (HDTVs)
- Video Amplifiers for Instrumentation
Technical Specifications:
| Parameter |
Value |
| Bandwidth |
50 MHz |
| Settling Time |
20 ns to 0.1% |
| Slew Rate |
160 V/µs |
| Operating Temperature |
-40°C to +85°C |
| Package |
SOIC-8 |
The AD818AR-EBZ is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and reliability of video systems. With its impressive video specifications and versatility, this video amplifier is an excellent choice for professionals seeking to design top-tier video equipment.