EN
  • EN
  • DE

H5PS1G83JFR-S6C-C

Part No H5PS1G83JFR-S6C-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941843-H5PS1G83JFR-S6C-C
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G83JFR-S6C-C CAD Model

Description

The H5PS1G83JFR-S6C-C is a 1Gb (Gigabit) DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This memory chip is designed for applications demanding high bandwidth and efficient memory access, such as graphics processing, embedded systems, and general computing.

Applications

  • Graphics Cards: Functions as video memory for storing textures, frame buffers, and other graphical data.
  • Embedded Systems: Provides RAM for data storage and application execution in various embedded devices.
  • Computing Devices: Serves as main memory or cache memory in desktop computers, laptops, and servers.
  • Gaming Consoles: Supports game processing and graphics rendering by providing fast memory access.
  • Networking Equipment: Enables packet buffering and processing in routers, switches, and other network devices.

Features

  • 1Gb Capacity: Offers substantial storage for data and program code.
  • DDR2 Technology: Delivers high-speed data transfer capabilities.
  • 667MHz Clock Speed: Facilitates fast memory access.
  • FBGA Package: Enables high-density mounting on printed circuit boards.
  • Lead-Free Construction: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Enhanced System Performance: High-speed data transfer rates contribute to improved overall system responsiveness.
  • Increased Memory Capacity: Provides ample memory for demanding applications and multitasking.
  • Reduced Power Consumption: DDR2 technology offers greater power efficiency compared to earlier memory generations.
  • Simplified System Integration: Adherence to the standard DDR2 interface simplifies integration into various system designs.
  • Proven Reliability: Hynix is a well-established memory manufacturer known for producing high-quality and reliable components.

Additional Details

The H5PS1G83JFR-S6C-C DDR2 SDRAM chip operates at a clock speed of 667MHz, providing fast and reliable memory performance. It utilizes a standard DDR2 interface for easy integration. The FBGA package allows for efficient PCB layout and high-density mounting. The S6C speed grade signifies a specific performance tier within the DDR2 specifications. This memory chip is commonly used in applications where a balance of performance, power efficiency, and cost is required. It typically requires a supply voltage of 1.8V and adheres to JEDEC standards for DDR2 SDRAM. Its robust design and reliable operation make it a suitable choice for a wide range of applications.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess