EN
  • EN
  • DE

ZLNB100N8

Part No ZLNB100N8
Manufacturer Zetex Semiconductors
Catalog RF Misc ICs and Modules
Description DUAL POLARISATION SWITCH TWIN LNB MULTIPLEX CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1282978-ZLNB100N8
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZLNB100N8 CAD Model

Description

The ZLNB100N8 is a low noise block downconverter (LNB) control and interface IC designed by Zetex Semiconductors (now part of Diodes Incorporated). It provides the necessary control signals and interfaces for powering and controlling an LNB in satellite receiver systems.

Applications

  • Satellite receiver systems
  • Set-top boxes (STBs)
  • Satellite dish controllers
  • Direct broadcast satellite (DBS) systems

Features

  • LNB power supply control: Provides regulated voltage and current to the LNB.
  • 22kHz tone generation: Generates the 22kHz tone signal for LNB band switching.
  • DiSEqC 1.x support: Supports DiSEqC (Digital Satellite Equipment Control) protocol for LNB control and selection.
  • Over-current protection: Protects the LNB and the IC from over-current conditions.
  • Short-circuit protection: Protects the LNB and the IC from short-circuit conditions.
  • Over-temperature protection: Protects the IC from overheating.
  • Low power consumption: Minimizes power consumption in standby mode.

Benefits

  • Simplified LNB control: Integrates all necessary functions for controlling an LNB in a single IC.
  • Improved system reliability: Built-in protection features protect the LNB and the IC from damage.
  • Reduced component count: Minimizes the number of external components required.
  • Lower power consumption: Extends battery life in portable satellite receiver systems.

Technical Specifications

  • Supply Voltage: Typically 8V to 18V
  • LNB Supply Voltage: Adjustable, typically 13V/18V
  • 22kHz Tone Frequency: 22kHz ± 4kHz
  • DiSEqC Protocol Support: DiSEqC 1.x
  • Over-Current Protection Threshold: See datasheet for specific value
  • Operating Temperature Range: -40°C to +85°C
  • Package: Typically a small surface mount package such as SOIC or TSSOP

Refer to the official Diodes Incorporated (formerly Zetex Semiconductors) datasheet for the ZLNB100N8 for precise specifications, application circuit examples, and operating conditions.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess