EN
  • EN
  • DE

H5PS1G83EFR-S6I-C

Part No H5PS1G83EFR-S6I-C
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824539-H5PS1G83EFR-S6I-C
Ultra Librarian 3D Model Ultra Librarian H5PS1G83EFR-S6I-C CAD Model

Description

The H5PS1G83EFR-S6I-C is a 1Gb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed for applications that demand high memory bandwidth and capacity. This chip is organized as 128M x 8, indicating 128 million memory locations each storing 8 bits of data. DDR2 SDRAM provides improvements over DDR SDRAM, offering faster data transfer rates at similar clock speeds.

Applications

  • Graphics Cards: Used to store textures, frame buffers, and other data required for real-time rendering.
  • Gaming Consoles: Provides high-speed memory for game data, AI processing, and graphics.
  • High-Definition Televisions (HDTVs): Supports video processing, buffering, and display functions.
  • Set-Top Boxes: Manages data for decoding and displaying multimedia content from various sources.
  • Networking Equipment: Used in routers and switches for storing routing tables and packet data.
  • Industrial Control Systems: Provides memory for data acquisition, processing, and control functions.

Features

  • 1Gb Capacity: Provides ample memory space for a wide range of applications.
  • DDR2 Interface: Enables high data transfer rates compared to DDR SDRAM.
  • 128M x 8 Organization: Provides a specific memory configuration for optimized access.
  • Operating Frequency up to 667MHz: Supports fast data access and processing.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal.
  • On-Chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization.
  • Write Latency of 3, 4, or 5 Clock Cycles: Offers flexible timing configurations to optimize performance.
  • Power-Saving Features: Minimizes power consumption during idle and standby modes.
  • Lead-Free Packaging: Complies with environmental regulations.

Benefits

  • Improved System Performance: High memory bandwidth and fast access times enhance overall system responsiveness.
  • Enhanced Graphics Capabilities: Supports complex textures and rendering effects for improved visual quality.
  • Smoother Video Playback: High data transfer rates ensure seamless decoding and display of high-resolution video.
  • Reduced Power Consumption: Extends battery life in portable devices and lowers overall energy costs.
  • Increased Reliability: Robust design and manufacturing ensure stable operation under various conditions.
  • Simplified System Design: Standard DDR2 interface facilitates easy integration with other system components.

Additional Details

The H5PS1G83EFR-S6I-C typically operates at a voltage of 1.8V. The S6I designation indicates a specific speed grade and temperature range. The C at the end likely signifies compliance with certain environmental standards or customer-specific requirements. The device is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) for surface mount assembly. Detailed timing parameters, electrical characteristics, and package dimensions are available in the product datasheet. It is compliant with JEDEC standards for DDR2 SDRAM.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess