EN
  • EN
  • DE

H5PS1G63EFR-S6L-C

Part No H5PS1G63EFR-S6L-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942446-H5PS1G63EFR-S6L-C
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G63EFR-S6L-C CAD Model

Description

The Hynix H5PS1G63EFR-S6L-C is a DDR2 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. It is designed for applications that require a balance of memory capacity, speed, and power efficiency.

Applications:

  • Embedded systems
  • Networking equipment (routers, switches)
  • Industrial control systems
  • Set-top boxes
  • Legacy desktop and laptop computers

Features:

  • DDR2 Technology: Utilizes DDR2 technology, offering improved performance and lower power consumption compared to its predecessor, DDR.
  • High Density: Provides a significant memory capacity for handling a variety of tasks.
  • Fast Data Transfer: Designed for high-speed data transfer, improving overall system performance.
  • Low Power Consumption: Operates at a lower voltage, reducing power consumption and heat generation.
  • Advanced Timing Control: Incorporates advanced timing control features for optimal performance and stability.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of applications and operating systems.
  • Energy Efficiency: Reduced power consumption translates to longer battery life in portable devices and lower operating costs in other applications.
  • Reliable Operation: Designed for stable and reliable operation in various environments.
  • Cost-Effective: Offers a good balance of performance and affordability.

The H5PS1G63EFR-S6L-C is a versatile DDR2 memory component suitable for a range of applications. Its DDR2 technology, combined with its density and speed characteristics, make it a solid choice for devices where memory performance and power efficiency are both important. The 'S6L-C' likely designates specific speed grades, temperature ranges, or packaging specifications, which would be detailed in the Hynix datasheet for this part number.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess