EN
  • EN
  • DE

H5ANAG8NAMR-UHC

Part No H5ANAG8NAMR-UHC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2400 2Gx8 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940107-H5ANAG8NAMR-UHC
Series *
Ultra Librarian 3D Model Ultra Librarian H5ANAG8NAMR-UHC CAD Model

Description

The Hynix H5ANAG8NAMR-UHC is a 8Gb (Gigabit) DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for high-performance memory applications. DDR4 memory offers improvements over its predecessor, DDR3, including faster data transfer rates, higher density, and lower voltage operation. This specific module is designed for systems requiring high bandwidth and responsiveness.

Applications:

  • High-End Desktops: Used as main system memory for demanding applications like video editing and graphic design.
  • Gaming PCs: Improves frame rates and reduces loading times in modern games.
  • Servers: Critical for server applications that require substantial memory capacity and speed.
  • Workstations: Supports memory-intensive professional applications such as CAD and scientific simulations.
  • Laptops: Provides a balance of performance and power efficiency for mobile computing.

Features:

  • Capacity: 8Gb (1G x 8) organization.
  • Interface: DDR4 SDRAM, compliant with JEDEC standards.
  • Operating Voltage: Typically operates at 1.2V, contributing to energy efficiency.
  • Data Rate: Supports high data transfer rates (specific speed depends on the UHC binning).
  • Internal Banks: Organized into multiple internal banks for increased concurrency and improved throughput.
  • Burst Length: Supports burst lengths of 8.
  • Temperature Range: Designed to operate within specified industrial or commercial temperature ranges.

Benefits:

  • High Performance: DDR4 technology delivers significantly higher bandwidth compared to DDR3, allowing for faster application loading and overall system responsiveness.
  • Lower Power Consumption: Operates at 1.2V, reducing power consumption and heat generation compared to DDR3.
  • Increased Memory Capacity: 8Gb density enables larger memory modules, supporting memory-intensive workloads.
  • Improved System Stability: Enhanced error correction features improve data integrity and overall system reliability.
  • Enhanced Multitasking: Provides ample memory for smooth multitasking and handling multiple demanding applications simultaneously.

Additional Details:

The H5ANAG8NAMR-UHC is built using high-speed CMOS technology. Its DDR4 interface allows for rapid data transfer between the memory module and the processor. The specific UHC binning within the part number signifies a specific performance grade. For detailed timing specifications, thermal characteristics, and compatibility information, refer to the official Hynix datasheet. This information is critical for proper integration and optimal performance. Ensure that the system supports DDR4 memory and is compatible with the module's speed and voltage requirements to guarantee reliable operation.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2046 $68.8184
9+ $14.1166 $127.0494
13+ $13.6756 $177.7828
18+ $13.2345 $238.2210
23+ $12.7932 $294.2436
31+ $11.4698 $355.5638
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,625 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess