EN
  • EN
  • DE

H5AN8G6NAFR-UHCR

Part No H5AN8G6NAFR-UHCR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2400 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940173-H5AN8G6NAFR-UHCR
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN8G6NAFR-UHCR CAD Model

Description

The Hynix H5AN8G6NAFR-UHCR is an 8Gb DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) chip. This component is designed for high-performance computing applications, offering increased memory capacity and speed compared to previous DDR generations. Its primary use is in devices requiring substantial memory resources, such as high-end desktops, laptops, servers, and advanced embedded systems.

Applications:

  • High-Performance Desktop PCs: Facilitates smooth operation of demanding applications, including video editing, 3D rendering, and scientific simulations.
  • Gaming Laptops: Enables higher frame rates and reduced loading times for a more immersive gaming experience.
  • Server Systems: Supports virtualization, database management, and other resource-intensive server workloads.
  • Workstations: Provides ample memory for professional applications such as CAD, CAM, and CAE.
  • Advanced Embedded Systems: Integrated into devices requiring high-speed memory and large storage capacity, such as industrial control systems and networking equipment.

Features:

  • 8Gb Density: Offers a large memory capacity in a single chip, allowing for higher module densities.
  • DDR4 Technology: Delivers improved data transfer rates and lower voltage operation compared to DDR3.
  • High-Speed Interface: Supports fast memory access times, enhancing system responsiveness.
  • Low Power Consumption: Reduces energy usage, which is crucial for extending battery life in portable devices and lowering operating costs in servers.
  • Reliable Performance: Designed for stable and dependable operation under demanding conditions.

Benefits:

  • Increased System Responsiveness: Enables faster application loading, smoother multitasking, and improved overall system performance.
  • Enhanced Gaming Experience: Provides higher frame rates, reduced loading times, and smoother gameplay.
  • Improved Server Scalability: Supports a greater number of virtual machines and handles larger datasets for better server performance.
  • Extended Battery Life: Reduces power consumption in laptops and other portable devices.
  • Greater Memory Capacity: Allows for handling of larger datasets and more complex applications.

Additional Details:

The H5AN8G6NAFR-UHCR complies with JEDEC standards for DDR4 memory. It typically operates at 1.2V and supports various clock speeds depending on the specific implementation and motherboard compatibility. The "UHCR" suffix likely indicates specific timing parameters, temperature grades, or other performance characteristics. Refer to the official Hynix datasheet for complete specifications and operating conditions.

This chip is typically found on DDR4 memory modules (DIMMs or SODIMMs) used in computers and servers. The overall performance will depend on the module configuration (single-rank or dual-rank) and the system's memory architecture.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess