EN
  • EN
  • DE

H27U2G8F2DTR-BI

Part No H27U2G8F2DTR-BI
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824517-H27U2G8F2DTR-BI
Ultra Librarian 3D Model Ultra Librarian H27U2G8F2DTR-BI CAD Model

Description

The H27U2G8F2DTR-BI is a NAND flash memory component manufactured by Hynix Semiconductor. It is designed for use in a variety of embedded systems and storage applications where reliable and high-density storage is required. This memory chip offers a balance of performance, capacity, and cost-effectiveness, making it suitable for applications ranging from consumer electronics to industrial control systems.

Applications:

  • Embedded systems
  • Solid-state drives (SSDs)
  • USB flash drives
  • Memory cards (SD, microSD)
  • Mobile devices (smartphones, tablets)

Features:

  • Capacity: Typically 2Gb NAND flash memory.
  • Interface: Standard NAND flash interface for easy integration with controllers.
  • Operating Voltage: Optimized for low power consumption.
  • Data Transfer Rate: High data transfer rates for fast read and write operations.
  • Endurance: Designed for high endurance, ensuring data reliability over multiple program/erase cycles.
  • Error Correction: Built-in error correction code (ECC) to maintain data integrity.
  • Package: Available in various package options, including TSOP and BGA.

Benefits:

  • High Capacity: Provides ample storage for embedded applications.
  • Fast Performance: Enables quick boot-up and application loading times.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Data Storage: ECC and high endurance ensure data integrity and longevity.
  • Compact Size: Small form factor allows for use in space-constrained devices.

Additional Details:

The H27U2G8F2DTR-BI NAND flash memory utilizes advanced process technology to achieve high density and performance. It supports various operating modes, including page read, page program, and block erase. The device incorporates robust error correction algorithms to ensure data integrity, even after numerous program/erase cycles. The low power consumption makes it ideal for battery-powered applications. The device is typically available in a lead-free package, compliant with RoHS standards.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9663 $62.7641
16+ $7.3574 $117.7184
25+ $7.1275 $178.1875
34+ $6.8977 $234.5218
44+ $6.6678 $293.3832
58+ $5.9783 $346.7414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess