EN
  • EN
  • DE

H26M64103EMRR

Part No H26M64103EMRR
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843359-H26M64103EMRR
Ultra Librarian 3D Model Ultra Librarian H26M64103EMRR CAD Model

Description

The H26M64103EMRR is an eMMC (embedded MultiMediaCard) device manufactured by Hynix. eMMC is a type of flash memory commonly used for mass storage in mobile devices, consumer electronics, and embedded systems. It integrates both the flash memory and a controller into a single package, managing the complexities of NAND flash for the host system.

Applications

  • Smartphones: Serves as the primary storage for the operating system, applications, and user data like photos, videos, and documents.
  • Tablets: Used for storing the operating system, applications, and user files.
  • Embedded Systems: Integrated into a wide range of embedded applications, such as industrial control systems, point-of-sale terminals, and automotive infotainment systems.
  • Wearable Devices: Provides storage for fitness trackers, smartwatches, and other wearable devices.
  • Digital Cameras and Camcorders: Stores captured images and videos.

Features

  • eMMC Standard: Adheres to the eMMC standard, ensuring compatibility and interoperability across different platforms.
  • High-Density Storage: Offers a significant amount of storage capacity in a compact footprint.
  • Managed NAND Flash: Features an integrated controller that manages the NAND flash memory, including wear leveling, error correction, and bad block management.
  • High-Speed Data Transfer: Provides fast data transfer rates for quick access to data.
  • Low Power Consumption: Designed for efficient power utilization, making it suitable for battery-powered devices.

Benefits

  • Simplified System Integration: The integrated controller simplifies the design process and reduces the bill of materials.
  • Improved System Performance: Faster data transfer rates enhance the overall performance of the host system.
  • Enhanced Reliability: The integrated controller's wear leveling and error correction features improve the reliability and lifespan of the flash memory.
  • Small Form Factor: The compact size allows for integration into space-constrained devices.
  • Reduced Development Time: The eMMC standard and integrated controller streamline the development process.

Additional Details

The H26M64103EMRR is typically packaged in a BGA (Ball Grid Array). Refer to the official Hynix datasheet for comprehensive details about its specifications, including storage capacity, operating voltage, temperature range, data transfer speeds, and power consumption characteristics. The datasheet provides guidelines for proper integration and usage, including recommended PCB layout, power supply considerations, and thermal management techniques. It is essential to follow these guidelines to ensure reliable operation and prevent damage to the device. The 'EMRR' suffix might designate particular characteristics of this specific part number, like speed grade, temperature range, or packaging details. The information can only be validated using the official datasheet. Always handle the component carefully and follow appropriate ESD precautions.

You May Also Be Interested in

Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0885 $69.2655
7+ $18.9443 $132.6101
10+ $18.3518 $183.5180
14+ $17.7604 $248.6456
17+ $17.1679 $291.8543
23+ $15.3927 $354.0321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess