EN
  • EN
  • DE

H26M42002GSRR

Part No H26M42002GSRR
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824510-H26M42002GSRR
Ultra Librarian 3D Model Ultra Librarian H26M42002GSRR CAD Model

Description

The H26M42002GSRR is an eMMC (embedded MultiMediaCard) device manufactured by Hynix Semiconductor. eMMC is a type of flash memory commonly used for mass storage in mobile devices, tablets, and other embedded systems. It integrates NAND flash memory with a controller, simplifying the interface and management of the memory.

Applications

  • Smartphones as the primary storage for operating system, applications, and user data.
  • Tablets for storing operating system, applications, and user files.
  • Embedded systems requiring non-volatile storage, such as navigation systems and industrial computers.
  • Digital cameras and camcorders for storing photos and videos.
  • Wearable devices, like smartwatches, for application and data storage.

Features

  • eMMC Standard: Compliant with the JEDEC eMMC standard, ensuring compatibility and interoperability.
  • NAND Flash Memory: Utilizes NAND flash memory for high-density storage and fast data access.
  • Integrated Controller: Includes a built-in controller for managing the NAND flash memory, simplifying the host interface.
  • High-Speed Interface: Supports high-speed data transfer rates for fast read and write operations.
  • Power Management: Incorporates power management features to minimize power consumption.
  • Error Correction Code (ECC): Implements ECC to ensure data integrity and reliability.

Benefits

  • High-Density Storage: Provides ample storage capacity for operating systems, applications, and user data.
  • Fast Data Access: Enables quick boot times and application loading.
  • Simplified Interface: Reduces system complexity by integrating the NAND flash memory and controller into a single device.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Data Storage: Ensures data integrity and prevents data loss.

Additional Details

The H26M42002GSRR operates on a supply voltage typically around 3.3V or 1.8V, depending on the specific configuration and eMMC version. The storage capacity varies but is usually within the range of 8GB to 64GB. It typically supports various eMMC features like boot mode, sleep mode, and secure erase. The specific performance characteristics and features are detailed in the Hynix Semiconductor datasheet for the H26M42002GSRR.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess