The H26M41208HPRN from Hynix Semiconductor (now SK Hynix) is an embedded MultiMediaCard (eMMC) device. It is a non-volatile memory solution that integrates NAND flash memory and a controller into a single package. This device is designed for use in a wide range of applications, including mobile phones, tablets, and other portable devices. The eMMC standard simplifies memory management and provides high-speed data access.
Applications:
- Smartphones
- Tablets
- Digital Cameras
- Portable Media Players
- GPS Devices
- E-Readers
- Embedded Systems
Features:
- eMMC Standard: Compliant with the eMMC standard for simplified memory management.
- NAND Flash Memory: Integrates high-density NAND flash memory.
- Integrated Controller: Includes a controller for managing the flash memory.
- High-Speed Data Access: Provides high-speed data read and write capabilities.
- Power Management: Optimized for low power consumption.
- Wear Leveling: Implements wear leveling to extend the lifespan of the flash memory.
- Error Correction Code (ECC): Includes ECC for data integrity.
Benefits:
- Simplified Memory Management: Simplifies memory management with the eMMC standard.
- High Storage Capacity: Provides high storage capacity for storing data and applications.
- Fast Data Access: Enables fast data access for improved performance.
- Low Power Consumption: Reduces overall system power consumption.
- Increased Reliability: Enhances the reliability of data storage.
Additional Details:
The H26M41208HPRN eMMC device typically operates on a 3.3V power supply. It supports various data transfer modes, including HS200 and HS400. The device is designed to be mounted on a PCB and connected to a host processor. It is available in a standard BGA package for easy integration into electronic devices. The eMMC device includes advanced features such as background operations and TRIM support to improve performance and lifespan.