The GM71V64400CT-5 is a 64Mbit Synchronous DRAM (SDRAM) memory chip manufactured by Hynix Semiconductor. It's designed for applications requiring high-speed data access and large memory capacity.
Applications:
- Networking Equipment (Routers, Switches)
- Graphics Cards
- Printers
- Industrial Control Systems
- Older PC Mainboards
Features:
- 64Mbit memory capacity
- Synchronous operation with system clock
- High-speed data transfer rates
- Low latency
- Single power supply operation
Benefits:
- Improved system performance with fast memory access
- Increased memory capacity for demanding applications
- Reduced system cost with single power supply requirement
- Reliable data storage and retrieval
- Compatibility with a wide range of systems
Technical Specifications:
- Memory Size: 64 Mbit
- Organization: 4M x 16
- Clock Frequency: Determined by the '-5' suffix, likely indicating a 200 MHz clock (check datasheet).
- Operating Voltage: 3.3V
- Interface: SDRAM Standard
- Package: TSOP (Thin Small Outline Package)
Consult the Hynix datasheet for the GM71V64400CT-5 for complete and accurate specifications.