EN
  • EN
  • DE

880\GM71VS65163CLT-50

Part No 880\GM71VS65163CLT-50
Manufacturer Hynix Semiconductor
Catalog Unclassified Memory
Description EDO 4Mx16-50 3.3 4K TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944424-880\GM71VS65163CLT-50
Series *
Ultra Librarian 3D Model Ultra Librarian 880\GM71VS65163CLT-50 CAD Model

Description

The GM71VS65163CLT-50 is a 1M x 16-bit synchronous high data rate (HDR) CMOS Static RAM (SRAM) manufactured by Hynix Semiconductor. This SRAM is designed for applications requiring high-speed data access and storage, such as networking equipment, telecommunications systems, and high-performance computing.

Applications:

  • Networking Equipment (Routers, Switches)
  • Telecommunications Systems
  • High-Performance Computing
  • Cache Memory
  • Digital Signal Processing (DSP) Systems

Features:

  • High-Speed Data Access: Synchronous operation enables fast data transfer rates.
  • 1M x 16-bit Organization: Provides a large memory capacity with a 16-bit data bus.
  • CMOS Technology: Offers low power consumption.
  • High Data Rate (HDR): Supports high-speed data transfer for demanding applications.
  • 50 MHz Clock Frequency: Designed for systems requiring high-speed memory access.

Benefits:

  • Increased System Performance: High-speed data access improves overall system performance in networking and computing applications.
  • Low Power Consumption: CMOS technology minimizes power usage, making it suitable for power-sensitive applications.
  • Large Memory Capacity: 1M x 16-bit organization provides ample memory space for data storage and processing.
  • Reliable Data Storage: SRAM technology ensures reliable data retention.
  • Versatile Usage: Suitable for a wide range of high-speed memory applications.

Technical Specifications:

The GM71VS65163CLT-50 typically operates at a 50 MHz clock frequency with a supply voltage of 3.3V. It features synchronous data access, meaning data transfers are synchronized with the clock signal. The SRAM is designed with CMOS technology for low power consumption and high-speed operation. It is generally available in a surface-mount package such as a TQFP (Thin Quad Flat Pack) to allow for efficient board-level assembly.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess